3925 Router

Cisco® 3900 Series Integrated Services Routers build on 25 years of Cisco innovation and product leadership. The new Cisco Integrated Services Routers Generation 2 (ISR G2) platforms are architected to enable the next phase of branch-office evolution, providing rich-media collaboration and virtualization to the branch office while maximizing operational cost savings. The new routers support new high-capacity digital signal processors (DSPs) for future enhanced video capabilities, high-powered service modules with improved availability, multicore CPUs, Gigabit Ethernet switching with Cisco Enhanced Power over Ethernet (ePoE), and new energy visibility and control capabilities while enhancing overall system performance. Additionally, a new Cisco IOS® Software Universal image and Cisco Services Ready Engine (SRE) module enable you to decouple the deployment of hardware and software, providing a flexible technology foundation that can quickly adapt to evolving network requirements. Overall, the Cisco 3900 Series offers exceptional total cost of ownership (TCO) savings and network agility through the intelligent integration of market-leading security, unified communications, wireless, and application services.

Product Overview

The Cisco 3900 Series builds on the best-in-class offering of the existing Cisco 3800 Series Integrated Services Routers by now offering four platforms (Figure 1): the Cisco 3945E, Cisco 3925E, Cisco 3945, and Cisco 3925 Integrated Services Routers.

The Cisco 3900 Series offers embedded hardware encryption acceleration, voice- and video-capable DSP slots, optional firewall, intrusion prevention, call processing, voicemail, and application services. In addition, the platforms support the industry’s widest range of wired and wireless connectivity options such as T1/E1, T3/E3, xDSL, copper, and fiber Gigabit Ethernet.

The Cisco 3900 Series offers superior performance and flexibility for flexible network deployments from small business offices to large enterprise offices - all while providing industry-leading investment protection.

Key Business Benefits

The Cisco® ISR G2 routers provide superior services integration and agility. Designed for scalability, the modular architecture of these platforms enables you to evolve and adapt with your growing business needs. Table 1 lists the business benefits of the Cisco 3900 Series.

Manufacturer Part Number
C3925-WAASSECK9-RF
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Services and Slot Density: Cisco 3925

Embedded hardware-based cryptography acceleration (IPSec + Secure Sockets Layer [SSL]): Yes
Cisco Unified Communications Manager Express Sessions**: 250
Cisco Unified SRST sessions: 730
Total onboard WAN or LAN 10/100/1000 ports: 3
RJ-45-based ports: 3
SFP-based ports: 2
Service-module slots: 2
Doublewide service-module slots: 1
EHWIC slots: 4
Doublewide EHWIC slots: 2
ISM slots: 1
Online insertion and removal (OIR): Services modules
Onboard DSP (PVDM) slots: 4
Memory DDR2 ECC DRAM: Default: 1 GB
Memory DDR2 ECC DRAM: Maximum: 2 GB***
Compact Flash (external): Default: Slot 0: 256 MB
Slot 1: None
Compact Flash (external): Maximum: Slot 0: 4 GB
Slot 1: 4 GB
External USB 2.0 slots (Type A): 2
USB console port (Type B) (up to 115.2 kbps): 1
Serial console port (up to 115.2 kbps): 1
Serial auxiliary port (up to 115.2 kbps): 1
Power-supply options: Internal: AC, PoE, and DC*
Redundant power supply: Internal: AC, PoE, and DC*

Power Specifications

AC input voltage: 100 to 240 VAC autoranging
AC input frequency: 47 to 63 Hz
AC input current range, AC power supply (maximum): 7.1 to 3.0A
AC input surge current: <50A
DC Operating Input Voltage: 24Vdc - 60Vdc
Max Input Current range, DC power supply (A): 33.2 - 12.4
DC Input Surge Current: <50A
Typical power (no modules) (watts): 100
Maximum power with AC power supply (watts): 420
Maximum power with PoE power supply (platform only) (watts): 420
Maximum endpoint PoE power available from PoE power supply (watts): 520
Max power with DC input (W): 446
Maximum endpoint PoE power capacity with PoE boost (watts): 1040
Dimensions (H x W x D): 5.25 x 17.25 x 18.75 in. (133.35 x 438.15 x 476.25 mm)
Rack height: 3RU
Rack-mount 19in. (48.3 cm) EIA: Included
Rack-mount 23in. (58.4 cm) EIA: Optional
Wall-mount: No
Weight with AC power supply (no modules): 39 lb (17.7 kg)
Weight with PoE power supply (no modules): 40 lb (18.1 kg)
Typical weight (with modules): 60 lb (27.2 kg)
Airflow: Back and sides to front
Optional airflow kit (includes filter): Front to back and sides

Environmental specifications

Operating conditions

Temperature: 5906 ft (1800m) maximum altitude: 32 to 104ºF (0 to 40ºC)
Temperature: 9843 ft (3000m) maximum altitude: 32 to 104ºF (0 to 40ºC)
Temperature: 13123 ft (4000m) maximum altitude’: 32 to 86ºF (0 to 30ºC)
Temperature: Short-term per NEBS/5906 ft (1800m) maximum altitude: 23 to 122°F (-5 to 50°C)
Altitude: 4,000m (13,000 ft)
Relative humidity: 5 to 85%
Short-term (per NEBS) humidity: 5% to 90%, not to exceed 0.024 kg water/kg of dry air
Acoustic: Sound pressure (typical/maximum): 57.6/77.6
Acoustic: Sound power (typical/maximum): 67.8/84.7
Nonoperating conditions: Temperature: -40 to 158ºF (-40 to 70ºC)
Relative humidity: 5 to 95%
Altitude: 15,584 ft (4570m)

Regulatory and Compliance

Safety:

  • UL 60950-1
  • CAN/CSA C22.2 No. 60950-1
  • EN 60950-1
  • AS/NZS 60950-1
  • IEC 60950-1

EMC:

  • 47 CFR, Part 15
  • ICES-003 Class A
  • EN55022 Class A
  • CISPR22 Class A
  • AS/NZS 3548 Class A
  • VCCI V-3
  • CNS 13438
  • EN 300-386
  • EN 61000 (Immunity)
  • EN 55024, CISPR 24
  • EN50082-1

Telecom:

  • TIA/EIA/IS-968
  • CS-03
  • ANSI T1.101
  • ITU-T G.823, G.824
  • IEEE 802.3
  • RTTE Directive