USB-C to HDMI Adapter

Connect your MacBook, Chromebook or laptop with USB-C to an HDMI display or projector. This USB-C™ to HDMI® adapter lets you output HDMI video and audio from a USB Type-C™ device such as a MacBook or Chromebook™ laptop. This adapter works with USB-C devices that pass a DisplayPort video signal. It's also compatible with Thunderbolt™ 3 ports.

Ultimate portability

This USB type-C video adapter is highly portable with a small footprint and lightweight design. The adapter is the perfect accessory for your MacBook or Chromebook, fitting easily into your laptop bag or carrying case, which is great for BYOD (Bring Your Own Device) applications at the office.

Hassle-free connection with USB Type-C

This adapter lets you utilize the versatile USB Type-C port on your portable device. USB Type-C is a reversible connector, so it doesn't matter which way you plug it in, the adapter will always work, saving you the hassle and embarrassment of fiddling with your device when you're trying to deliver a presentation.

Astonishing picture quality

At four times the resolution of high-definition 1080p, you’ll be amazed at the picture quality of a 4K monitor or television. The adapter lets you harness the video capabilities built into your USB Type-C connection, to deliver the astonishing quality of Ultra HD to your 4K display. 4K resolution gives you additional screen space to simplify your approach to detailed work such as editing video and viewing large spreadsheets. Plus, the adapter is backward compatible with 1080p displays, which makes it a great accessory for home, office or other workspace applications.

The CDP2HD is backed by a 2-year StarTech.com warranty and free lifetime technical support.

Note: Your USB-C equipped device must support video to work with this adapter.

Manufacturer Part Number
CDP2HD
EAN/UPC
0065030862615,065030862615
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information

Warranty: 2 Years

Hardware

Converter Type: Format Converter
Output Signal: HDMI
Ports: 1

Performance

Maximum Analog Resolutions: 1920x1200 or 1080p

Supported Resolutions:

  • 1024x768
  • 1280x720 (High-definition 720p)
  • 1920x1080 (High-definition 1080p)
  • 1920x1200
  • 2560x1440
  • 2560x1600
  • 3840 x 2160 (Ultra HD 4K) @30hz
Wide Screen Supported: Yes

Connector(s)

Connector A: 1 - USB-C (24 pin) Male Input
Connector B: 1 - HDMI (19 pin) Female Output

Packaging Information

Shipping (Package) Weight: 0.9 oz [26.1 g]

What's in the Box

Included in Package: 1 - USB-C to HDMI adapter