Charge your power-hungry mobile devices with this 24AWG Micro-USB cable. This 30/24 Micro-USB cable features 24 AWG wire to provide the full power you need to charge your mobile devices faster.
Plus, the right-angled Micro-USB connector is great for charging your mobile devices in a car, or for accessing your mobile device while it’s connected to a wall charger or computer.
Provide full charging power to your mobile devices
Different phones and tablets require specific amounts of power to charge efficiently. While a phone may only require 1.0A of power, a tablet may need 2.4A.
This 30/24 cable is designed to deliver full power to your mobile devices so that all of your devices can charge at the expected speed.
Connect with ease
The right-angled Micro-USB connector lets you connect to ports that are difficult to reach, which is perfect for charging your car-mounted mobile devices. Even while you’re charging your mobile device, you can use it to text, work or game, without the cable getting in the way.
The angled connector also prevents the cable from bending awkwardly or from straining too much to make a connection. It offers a more natural fit at the connection point, preventing unnecessary stress and damage to the cable and device port.
Charge and sync your USB mobile devices
Replace the Micro-USB cable that came with your mobile device, or keep one as a spare while traveling so that your mobile devices will be ready to use while you’re on the road.
The USBAUB1MRA 1-meter cable is backed by StarTech.com’s lifetime warranty for guaranteed reliability.
Note:
Warranty Information
Warranty: Lifetime
Physical Characteristics
Cable Length: 39.4 in [1000 mm]
Color: Black
Connector Style: Straight to Right Angle
Product Length: 39.4 in [1000 mm]
Product Weight: 1.4 oz [40 g]
Wire Gauge: 24/30 AWG
Hardware
Cable Jacket Type: PVC - Polyvinyl Chloride
Cable Shield Type: Aluminum-Mylar Foil with Braid
Connector Plating: Nickel
Performance
Type and Rate: USB 2.0 - 480 Mbit/s
Connector(s)
Connector A: 1 - USB A (4 pin) Male
Connector B: 1 - USB Micro-B (5 pin) Male
Packaging Information
Package Quantity: 1
Shipping (Package) Weight: 2.1 oz [60 g]
What's in the Box
Included in Package: 1 - 1m Right-Angle Micro-USB 2.0 Charging Cable for Tablets and Phones