MG6820 Wireless Inkjet All-In-One Printer

Printing made simple from all of your wireless devices

The PIXMA MG6820 is an advanced Wireless Inkjet All-In-One printer offering high performance and real convenience. The MG6820 is packed with powerful printing options such as AirPrint, Google Cloud Print, Mopria and much more. The MG6820 makes it easy to print wirelessly from almost anywhere in the house with its convenient built in Wi-Fi.

Print exceptional photos and sharp text documents all from our efficient five individual ink tank system. The PIXMA MG6820 is an ideal printer for tablet, smartphone, or cloud printing and it starts with the Canon PRINT app. The Canon PRINT app allows you to easily print and scan from your mobile devices and popular online cloud services.

Additional highlights include features such as a 3.0" LCD touch screen that allows you to quickly and intuitively operate your printer. The five individual ink tanks allow you to produce exceptional photos and sharp text documents, and also to only replace the ink that runs out, saving you time between ink tank replacements.

Manufacturer Part Number
0519C002AA
EAN/UPC
0013803256369,013803256369
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Printer:

Print Speed (up to): 4" x 6" Borderless Photo: Approx. 41 seconds7,8
Black:ESAT (Black): Approx. 15.0 ipm 7,8
Color:ESAT (Color): Approx 9.7 ipm7,8
Number of Nozzles: Color: 3,072 / Pigment Black: 1,024 / Total: 4,096
Picoliter Size (color): 2 and 5
Print Resolution (Up to): Color:Up to 4800 x 1200 dpi10
Black:Up to 600 x 600 dpi10
Ink Compatibility: PGI-270 Pigment Black XL
CLI-271 Cyan XL
CLI-271 Magenta XL
CLI-271 Yellow XL
CLI-271 Black XL
PGI-270 Pigment Black
CLI-271 Cyan
CLI-271 Magenta
CLI-271 Yellow
CLI-271 Black
Paper Sizes: 4" x 6", 5" x 7", 8" x 10", Letter, Legal, U.S. #10 Envelope
Paper Compatibility: Plain: Plain Paper, Canon High Resolution Paper
Super High Gloss: Photo Paper Pro Platinum
Glossy: Photo Paper Plus Glossy II, Photo Paper Glossy
Semi-Gloss: Photo Paper Plus Semi-Gloss, Photo Paper Pro Luster
Matte: Matte Photo Paper
Envelope: U.S. #10 Envelope
Printer Features: AirPrint1, Auto 2-Sided Printing, Auto Photo Fix II, Borderless Printing15, Document Printing, Easy PhotoPrint+16, Full HD Movie Print12, Google Cloud Print 2, Mopria Device Printing3, My Image Garden11, Photo Direct Printing (Memory Card)13, Photo Printing, Canon PRINT app5, PIXMA Cloud Link17, Quiet Mode, Red-Eye Correction, Special Filters, Web Template Print, Wireless PictBridge14, Wireless
Output Tray Capacity: 100 Sheets Plain Paper -OR- 20 Sheets of 4"x6" Photo Paper

Copier:

Copy Speed (up to): FCOT(Color): Approx. 18 seconds7
Reduction / Enlargement: 25% - 400%
Copy Features: 4-on-1 / 2-on-1 Copy, Auto Exposure Copy, Auto Photo Fix II, Borderless Copy, Fade Restoration, Fit-to-Page, Frame Erase Copy, Preset Copy Ratios, Two-sided Copy

Scanner:

Scanning Element: Contact Image Sensor (CIS)
Max. Resolutions: Optical:1200 x 2400 dpi9
Interpolated:19,200 x 19,200 dpi9
Scanner Features: Auto Scan Mode18, Push Scan, Network Scan, Wireless Scanning
Color Depth: 48-bit Input / 24-bit external
Max. Document Size: 8.5" x 11.7"

General:

Other Features: 3.0" Touch LCD, 5-Color Ink System, CREATIVE PARK PREMIUM19, Rated EPEAT Silver, Auto Power On/Off, Quiet Mode, Canon PRINT app5, PIXMA Cloud Link17, QuickStart
OS Compatibility: Windows:20 Windows® 8, Windows 8.1, Windows 7, Windows 7 SP1, Windows Vista® SP1, Vista SP2, Windows XP SP3 32-bit
Mac:21 Mac OS® X v10.7.5 - 10.10
Mobile Operating Systems: iOS®, Android, Windows RT22, and Amazon Fire devices23
Standard Interface: Hi-Speed USB
PictBridge (Wireless LAN)14
Wireless LAN (IEEE 802.11b/g/n)4
Memory Card Slots
Software Included: PIXMA MG6820 Printer Driver
Scan Utility
Master Setup
My Printer (Windows Only)
Network Tool
My Image Garden11
  Full HD Movie Print12, CREATIVE PARK PREMIUM19,   Special Filters, Image Correction/Enhance, and
  scanning are accessed through My Image Garden
Quick Menu
Dimension (W x D x H): 18.0" (W) x 14.6" (D) x 5.9" (H
Weight: 14.0 lbs.
Warranty: 1-Year limited warranty with InstantExchange Program. 1-Year toll-free technical phone support.24