Slim Action Camera Case

  • Compatible with up to 2 action cameras, such as GoPro, plus accessories
  • Minimalist design, quality materials and thick padding provides reliable protection
  • Flexible interior divider separates cameras and additional accessories from one another
  • Organization panel provides storage for cords, SD cards, manual and other small accessories
  • Internal zippered pocket for extra secure storage
  • Zippered front pocket keeps additional items secure yet accessible
  • Top grab handle for easy transport

Manufacturer Part Number
TBC413BLACK
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Slim Action Camera Case

  • Size  9.8 x 2.6 x 6.3 in
  • Fits devices  9.4 x 5.5 x 2.4 in
  • Weight  0.4 lb
  • Materials  Polyester
  • Warranty  25 years
  • Color  Black