Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Product Type: USB 3.0 Flash Drive
Capacity: 128GB, (1GB=1Billion byte)
Interface: USB 3.0
Full Specifications:
Type:
Product Type: USB 3.0 Flash Drive
Storage: USB 3.0
Capacity: 128GB, (1GB=1Billion byte)
Interface: USB 3.0
Environmental Specs:
- Operating Temperature: 0~60℃
- Non-operating Temperature: -10~70℃
Dimensions (W x D x H):
Product: 1.57" x 0.48" x 0.43"
Weight:
Product: 0.019 lb.
Warranty:
Product: 5 years limited
Warranty:
This SAMSUNG brand product, as supplied and distributed by SAMSUNG and delivered new, in the original carton to the original consumer purchaser, is warranted by SAMSUNG against manufacturing defects in materials and workmanship for a limited warranty period of: ( months Parts and months Labor for Commercial Use).