PowerLite Home Cinema 640 3LCD Projector

The home theater projector offering big-screen fun for the whole family.

The Home Cinema 640 portable projector makes it easy to enjoy big-screen entertainment at home. Get images up to 300" - perfect for movie nights, outdoor matinees and multiplayer videogames. Offering up to 3x Higher Color Brightness* than competitive models, Epson® 3LCD projectors ensure vibrant images. Featuring 3200 lumens of color brightness and 3200 lumens of white brightness1, this projector shines bright. It also offers all-digital HDMI® connectivity, a built-in speaker and simple image adjustments. Quickly set up and share content from cable/satellite boxes, laptops, Blu-ray Disc® players or gaming consoles. Plus, you can choose from four built-in color modes, optimized for different entertainment.

Manufacturer Part Number
V11H801020
EAN/UPC
0010343924192,010343924192
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications
Projection System: 3LCD, 3-chip technology
Projection Method: Front / rear / ceiling mount
Driving Method: Epson Poly-silicon TFT Active Matrix
Pixel Number: 480,000 dots (800 x 600) x 3
Color Brightness (Color Light Ouput): 3200 lumens1
White Brightness (White Light Output): 3200 lumens1
Aspect Ratio: 4.3
Native Resolution: 800 x 600 (SVGA)
Resize: 640 x 480 (VGA), 1024 x 768 (XGA), 1152 x 864 (SXGA), 1280 x 800 (WXGA), 1400 x 1050 (SXGA+)
Lamp Type: 200 W UHE

Lamp Life:

  • ECO mode: Up to 6000 hours2
  • Normal mode: Up to 5000 hours2
Throw Ratio Range: 1.45 – 1.96
Size (projected distance): 30" – 300" (0.88 – 10.44m)

Keystone Correction:

    Manual
  • Horizontal: ±30 degrees
  • Automatic
  • Vertical: ±30 degrees
Contrast Ratio: Up to 10,000:1
Color Reproduction: Up to 1.07 billion colors

Projection Lens

Type: Digital zoom/Manual focus
F-number: 1.44
Focal Length: 16.7 mm
Zoom Ratio: Digital zoom 1.0 – 1.35

Other

Display Performance:

  • NTSC: 480 lines
  • PAL: 560 line
  • (Depends on observation of the multi-burst pattern)

Input Signal: NTSC / NTSC4.43 / PAL / M-PAL / N-PAL / PAL60 / SECAM

Interfaces:

  • HDMI port
  • S-video: Mini DIN x 1
  • Composite video: RCA (Yellow) x 1
  • Audio in: RCA x 1 (White/Red)
  • Computer/component video: D-sub 15 pin x 1
  • USB connector: Type A x 1 (PC-free USB and other)
  • USB connector: Type B x 1 (USB Plug ‘n Play)
Speaker: 2 W (Mono)
Operating Temperature: 41° to 95° F (5° to 35° C)
Power Supply Voltage: 100 – 240 V

Power Consumption:

  • ECO mode: 207 W
  • Normal mode: 283 W

Fan Noise:

  • ECO mode: 29 dB
  • Normal mode: 37 dB

Security:

  • Kensington®-style lock provision
  • Password protect function

Dimensions

Including feet: 11.6" x 9.0" x 3.1" (W x D x H)
Excluding feet: 11.6" x 9.0" x 3.0" (W x D x H)
Weight: 5.29b
Remote ControlBack to top

Features: Source search selection, power, volume, e-zoom, A/V mute, freeze, menu, page up and down, help, auto, mouse functions

Operating Angle:

  • Right / left: ±30 degrees
  • Upper / lower: ±15 degrees

Operating Distance: 19.0 ft (6.0 m)