GA-9SISL (rev. 1.2) Server Motherboard

Intel® Atom™ C2750 SoC

  • Mini-ITX form factor
  • Intel® Atom™ C2750 SoC
  • 4 x GbE LAN ports (Intel® I354)
  • 4 x DIMM slots, up to 64GB UDIMM ECC 1600MHz
  • 2 x SATA III 6Gb/s + 4 x SATA II 3Gb/s
  • Aspeed® AST2400 remote management controller

The New Lightweight Champion

The GA-9SISL delivers the revolutionary performance of the new Intel® Atom™ processors C2000 family on a platform including all the features required to be the new favorite choice for light and scalable server applications.
In addition to the excellent computing power and energy consumption ratio offered by the
Intel® Atom™ C2750 processor, the GA-9SISL features:
4 x regular DIMM slots supporting ECC memory. Cheaper and more flexible solution compared to SO-DIMM slots usually found on competing Mini-ITX products.
1 x PCIe x16 slot for additional storage or network features.
4 x Gigabit LAN ports for flexible network configurations.
1 separate management LAN port to access the board's remote management functions.
A board placement optimized for rackmount integration. Also, its rear interface includes buttons and LEDs designed to match the maintenance workflow of such integration.
6 storage ports, which can be complemented with a storage PCIe card.
This combination of features make the GA-9SISL a perfect solution to build microservers, lightweight redundant configurations, web hosting arrays, network appliances, and much more.

Intel® Atom™ Processor C2750

The new Intel® Atom™ processors C2000 family offers a breakthrough boost in performance, memory capacity and power efficiency over the previous Atom™ generations. It is now the ideal choice for a server deployment requiring high density and low power consumption for light and scalable workloads.

The Intel® Atom™ processors C2750 is part of the 2nd generation of Intel® Atom™ SoC (System on a Chip) for servers. This octo-core processor delivers performance up to 7 times higher, memory capacity up to 8 times higher, and energy efficiency up to 6 times higher than the previous Atom™ generation. In addition to this leap in performance, this processor also includes datacenter class features:

Improved data integrity and system uptime through ECC memory support.
Faster and richer virtualization usages thanks to the Intel® VT-x Technology.
Stronger processing and management of storage and network loads.
Transparent and flexible integration through x86 compatibility.

Manufacturer Part Number
GA-9SISL
EAN/UPC
0818313022219,818313022219
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Form Factor: Mini-ITX
170W x 170D (mm)

CPU: Intel® Atom™ Processor C2750
8 cores / 8 threads
2.4 - 2.6 GHz
4MB L2 cache
20W max. TDP

Socket: 1 x BGA 1283

Chipset: -

Memory: 4 x DIMM slots
Supports unbuffered ECC or non-ECC UDIMM modules
Supports single rank and dual rank UDIMM modules
Supports 1.35V and 1.5V modules
Up to 64GB
1600/1333MHz

LAN: 4 x GbE LAN ports (Intel® I354)
1 x 10/100 management LAN

Video: Integrated in Aspeed® AST2400
2D Video Graphic Adapter with PCIe bus interface
1920x1200@60Hz 32bpp

Audio: -

SAS: -

SATA: 2 x SATA III 6Gb/s ports
4 x SATA II 3Gb/s ports

RAID: -

Expansion Slots: 1 x PCIe x16 (Gen2 x16 bus) slot

Internal I/O: 1 x 24-pin ATX main power connector
1 x 8-pin 12V auxiliary power connector
1 x CPU fan header
1 x System fan header
2 x SATA III 6Gb/s ports
4 x SATA II 3Gb/s ports
1 x CMOS battery
1 x HDD back plane board header
1 x LED header
1 x Skip supervisor password jumper
1 x Clear CMOS jumper
1 x BIOS recovery jumper
1 x BMC jumper
1 x PMBUS header
1 x JTAG header
1 x Front panel header
1 x Front panel header (proprietary)
1 x SATA port DOM support jumper
1 x IPMB connector
1 x TPM header
1 x LPC header

Rear I/O: 1 x Power button with LED
1 x ID button with LED
1 x Status LED
1 x Serial
1 x VGA
5 x RJ45
2 x USB 2.0

TPM: 1 x TPM header

OS Supported: Windows Server 2008 Enterprise R2 SP1 (x64)
Windows Server 2012 R2 (x64)

Red Hat Enterprise Linux 6.4 (x64)

SUSE Linux Enterprise Server 11.3 (x64)

Board Management: Aspeed® AST2400 management controller
Avocent® MergePoint IPMI 2.0 web interface:
- Network settings
- Network security settings
- Users control
- Services settings
- IPMI settings
- Sessions control
- LDAP settings
- Power control
-Voltages, fans and temperatures monitoring
- System event log
- Events management (platform events, trap settings, email settings)
- Serial Over LAN
- vKVM & vMedia (launch, configuration)

PSU Connectors: 1 x 24-pin ATX main power connector
1 x 8-pin 12V auxiliary power connector

Operating Properties: Operating temperature: 10°C to 35°C
Operating humidity: 8-80% (non-condensing)
Non-operating temperature: -40°C to 60°C
Non-operating humidity: 20%-95% (non-condensing)

Retail Packaging Content: 1 x Driver CD
1 x I/O shield
2 x SATA II 3Gb/s cables (500mm)

Reference Numbers: Retail: 9M9SISLMR-00