World domination. Evolved.
The latest ROG gaming laptop – the G752 – showcases the evolution of the brand, with a revolutionary design finished in a new Armor Titanium and Plasma Copper color scheme. With Windows 10, a 6th-generation Intel® Skylake Core™ i7 processor, up to 64GB DDR4 RAM, and the latest NVIDIA® GeForce® GTX™ graphics, ROG G752 delivers exceptional gaming performance. It even features the ROG-exclusive mobile 3D Vapor Chamber for increased cooling performance, and a backlit anti-ghosting gaming keyboard with 30-key rollover for precise command and control in battle.
Note:
Intel® Core™ i7 6700HQ Processor
Windows 10 Home
Windows 10 Pro
DDR4 2133 MHz SDRAM, up to 64 GB, (16 GB x 4)
17.3" Auto Full HD (1920x1080)/Wide View Angle LED Backlight Touchscreen LCD Panel Non-Glare LCD Panel
NVIDIA® GeForce® GTX 965M with 2GB GDDR5 VRAM
2.5" 9.5mm SATA3*1
- 500GB HDD 5400/7200 RPM
- 1TB HDD 5400/7200 RPM
- 2TB HDD 5400 RPM
- 128GB
- 256GB
DL DVD±RW/CD-RW (On selected models)
Super-Multi DVD (On selected models)
Blue-ray Writer (On selected models)
2 -in-1 card reader ( SD/ SDHC/ SDXC)
HD Web Camera *1
Dual-band 802.11 ac or 802.11 a/b/g/n/ac *1
Built-in Bluetooth™ V4.0+HS *1
1000/Gigabits Base T
1 x Microphone-in jack
1 x Line-in Jack
1 x USB 3.1 TYPE C port(s)
3 x USB 3.0 port(s)
1 x Thunderbolt port
1 x micro SDXC card reader
1X AC adapter plug
Built-in Speakers And Array Microphone
SonicMaster
Built-in subwoofer
67 Whrs
Output :
19 V DC, 9.5 A, 180 W
Input :
100 -240 V AC, 50/60 Hz universal
16.8 x 13.1 x 0.9 ~1.69 inch (WxDxH) (w/ 6cell battery)
4.3 lbs (with 6 cell battery)
Kensington lock
BIOS Booting User Password Protection
Intel Anti-theft