Transformer Book Flip TP200SA-DH04T 2 in 1 Netbook

Smaller. Lighter. Easier to flip!

Lighter than ever


By carefully trimming every last gram of excess weight, we've created the lightest Flip ever. At a feather-light 1.2kg, TP200 is the perfect take-anywhere device that's ready to go wherever your day takes you. It's always to hand for work, for sharing or for simply relaxing.

Expressive elegance

Flip TP200's gorgeous metal finish makes it lovely to touch, and its stylish looks make it stand out from the crowd. But Flip TP200 doesn't just look and feel good: the scratch-resistant texture is amazingly tough and durable too, helping to keep its elegant beauty unblemished.

Solid engineering, from any angle

Flip TP200's robust and remarkable 360-degree, multi-gear metal hinge gives you the freedom to organize your life the way you want. Do serious work in laptop mode. Flip into tent mode to share or discuss stuff with your colleagues. Create your own personal movie theater in an instant with stand mode. And wherever you are, Flip's handy tablet mode is enhanced by the lightweight design and superb battery life.

Reversible USB Type-C port, connect faster & easier!

The new, reversible USB Type-C port makes connecting devices so much easier, and its compact design allows Flip TP200 to be thinner than ever. Fast USB 3.1 Gen 1 (up to 5Gbit/s) lets you transfer a 2GB movie to a USB drive in under 2 seconds! For maximum convenience and compatibility, TP200 also has standard USB 3.0 and USB 2.0 ports, plus a micro HDMI port for connecting an external display.

Instant response to the lightest touch

Flip TP200 is designed to respond instantly to your every touch. We've doubled the touch sensitivity, so even the slightest movement of your fingertips is detected, and it only needs the lightest of touches to work perfectly. In fact, it's so good that it reacts accurately even to a child's small fingertips!

Typing comfort is all in the details

Just because the 11.6 -inch Flip TP200 is incredibly slim, light and compact doesn't mean you have to suffer typing on it. We've engineered a superb keyboard with full-size keys, and with just the right amount of key travel to make it supremely comfortable to use, even for marathon typing stints. The cleverly-designed key mechanism gives the keys a reassuringly-solid feel — it's details like this that set Flip TP200 apart from the crowd.

A responsive touchpad that's smart.

The large touchpad on Flip TP200 makes it effortless to navigate your way around Windows. We've made it extra-sensitive for instant response, and to avoid those annoying jumps when your palm hits the touchpad, we use an exclusive smart algorithm that recognizes the difference between fingers and a palm. It's a perfect balance between sensitivity and usability.

A clear view, from any angle!

Wide viewing angles ensure that images never look washed out or lacking in contrast, even when viewing them from off-center. This makes Flip TP200 perfect for sharing screen contents with a group of people, whatever mode Flip is in.

Your way, all day!

Flip TP200 packs a full 8 hours of working time into its battery, so you don't need to be constantly on the look-out for power sockets. And with all its versatile modes at your fingertips, Flip TP200 is everything you need for a whole fun-filled day.

Manufacturer Part Number
TP200SA-DH04T
EAN/UPC
0889349162880,889349162880
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Processor

  • Intel® Pentium® Quad-Core N3700 Processor
  • Intel® Celeron® Dual-Core N3050 Processor
Operating System
  • Windows 10 Home
  • Windows 10 Pro
Memory
  • DDR3L 1600 MHz SDRAM, up to 4 G, OnBoard Memory 
Display
  • 11.6" 16:9 WXGA (1366x768)
Graphic
  • Integrated Intel® HD Graphics
Storage
  • - 32GB eMMC 
  • - 64GB eMMC 
  • - 128GB SSD
Card Reader
  • card reader (Micro SD Micro SDXC Micro SDHC )
Camera
  • VGA Web Camera
Networking
  • Integrated 802.11 ac
Interface
  • 1 x COMBO audio jack 
  • 1 x USB 3.0 port(s) 
  • 1 x USB 2.0 port(s)
  • 1 x USB-C Gen 1 (up to 5 Gbps)
  • 1 x micro HDMI
Audio
  • Built-in Speakers And Microphone
  • SonicMaster
Battery
  • 38 Whrs Polymer Battery
Power Adapter
  • Output :
  • 19 V DC, 1.75 A, 33 W
  • Input :
  • 100 -240 V AC, 50/60 Hz universal
Dimensions
  • 297 x 201.3 x 18.45 mm (WxDxH)
Weight
  • 1.2 kg (with Polymer Battery)
Security
  • TPM (Trusted Platform Module)
Certificates
  • UL, MIC, CE Marking Compliance, FCC Compliance, BSMI, Australia C-TICK / NZ A-Tick Compliance, CCC, GOST-R, CB, Energy star, IDA, Erp 2013, RoHS, JATE