G752VT-DH72 Notebook

World domination. Evolved.

The latest ROG gaming laptop – the G752 – showcases the evolution of the brand, with a revolutionary design finished in a new Armor Titanium and Plasma Copper color scheme. With Windows 10, a 6th-generation Intel® Skylake Core™ i7 processor, up to 64GB DDR4 RAM, and the latest NVIDIA® GeForce® GTX™ graphics, ROG G752 delivers exceptional gaming performance. It even features the ROG-exclusive mobile 3D Vapor Chamber for increased cooling performance, and a backlit anti-ghosting gaming keyboard with 30-key rollover for precise command and control in battle.

Manufacturer Part Number
G752VT-DH72
EAN/UPC
0889349162712,889349162712
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Processor

  • Intel® Core™ i7 6700HQ Processor
Operating System
  • Windows 10 Home
  • Windows 10 Pro
Memory
  • DDR4 2133 MHz SDRAM, up to 64 GB, (16 GB x 4)
Display
  • 17.3" 16:9 IPS FHD (1920x1080) Non-Glare LCD Panel
Graphic
  • NVIDIA® GeForce® GTX970M with 3GB GDDR5 VRAM
Storage
  • 2.5" SATA3
  • - 500GB HDD 5400/7200 RPM 
  • - 1TB HDD 5400/7200 RPM 
  • - 2TB HDD 5400 RPM 
  • PCIE x 4 256G / 512G
Optical Drive
  • DL DVD±RW/CD-RW (On selected models)
  • Super-Multi DVD (On selected models) 
  • Blue-ray Writer (On selected models)
Card Reader
  • 2 -in-1 card reader ( SD/ SDHC/ SDXC)
Camera
  • HD Web Camera 
Networking
  • Dual-band 802.11 ac or 802.11 a/b/g/n/ac 
  • Built-in Bluetooth™ V4.0+HS 
  • 10/100/1000/Gigabits Base T
Interface
  • 1 x Microphone-in jack
  • 1 x Line-in Jack
  • 1 x USB 3.1 TYPE C port(s)
  • 3 x USB 3.0 port(s) 
  • 1 x RJ45 LAN Jack for LAN insert 
  • 1 x Thunderbolt port 
  • 1 x micro SDXC card reader
  • 1X AC adapter plug
Audio
  • Built-in Speakers And Array Microphone
  • SonicMaster
  • Built-in subwoofer
Battery
  • 6Cells 67 Whrs
Power Adapter
  • Output :
  • 19 V DC, 9.5 A, 180 W
  • Input :
  • 100 -240 V AC, 50/60 Hz universal
Dimensions
  • 16.8 x 13.1 x 0.9 ~1.69 inch (WxDxH)
Weight
  • 9.47 lbs (with 6 cell battery)
Security
  • Kensington lock
  • BIOS Booting User Password Protection
  • Intel Anti-theft