Ultra Home Cinema Projection

The HD28DSE is the WORLD’s FIRST home cinema projector engineered to deliver an immersive experience in Xbox One and PS4 games, Blu-ray movies, HDTV programming, home videos and even vacation photos. The integrated DARBEE Visual PresenceTM image enhancement technology utilizes neuro-biologic algorithms to achieve unprecedented detail in skin tones, textures, and reflective surfaces while delivering superior depth, object separation and automatic removal of unsightly artifacts. The end result is Xbox One and PS4 games, Blu-ray movies, HDTV programming, home videos, and photos that are simply mind-blowing and larger-than-life. With four corner adjustment the trapezoidal image can be quickly corrected by adjusting the corners of the image in or out, which simplifies installation and eliminates frustration.

The HD28DSE’s features the latest and greatest digital media interface with support for MHL v1.2. MHL v1.2 enabled HDMI ports allow MHL devices such as Optoma’s HDCast Pro*, Roku Stream- ing Stick and Smart Phones to connect directly to the projector to playback music and video, view pictures and even share web pages and other user generated digital media content.

Manufacturer Part Number
HD28DSE
EAN/UPC
0796435812300,796435812300
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

OPTICAL/TECHNICAL SPECIFICATIONS
Display Technology Single 0.65" 1080p chip, DLP® Technology from Texas Instruments
Image Enhancement Processor Integrated DarbeeVision™ Image Enhancement  technology with Deep Color, 30-bit 4:4:4, split screen demo mode, slider demo mode, and 3 enhancement profiles (Hi-Def, Gaming & Full Pop)
Native Resolution Full HD 1080p: 1920 x 1080 (Video Timing)
Maximum Resolution Full HD 1080p: 1920 x 1080 (Video Timing)
Maximum Resolution WUXGA: 1920 x 1200 (Graphics Timing)
Brightness 3000 lumens
Contrast Ratio 30,000:1 (full on/full off)
Displayable Colors 1.07 Billion
Color Wheel 6 Segment; RYGCWB
Lamp Life* 8000/6000/4000 hrs (Bright+Dynamic = ECO+/ECO/Bright)
Projection Method Front, rear, ceiling mount, table top
Keystone Correction ±40° Vertical and Horizontal
Geometry 4 Corner Adjustment
Uniformity 75%
Offset 116.5%
Aspect Ratio 16.9 (Native), 16:10, 4:3, LBX, Auto
Throw Ratio 1.48~1.62 D/W (±5% variance)
Projection Distance 59"~394"
Image Size (Diagonal) 41.8"~305"
Projection Lens F=2.5–2.67, f=21.9–24 mm, manual zoom and focus
Optical Zoom 1.1x
Digital Zoom 0.8–2.0
Speaker One 10-Watt Speaker
Noise Level 29dB
Remote Control Backlit IR remote control
Operating Temperature 5~ 40°C
Power Supply Auto-ranging: 100V ~ 240V ± 10%, 50-60Hz
Power Consumption 238W Typical ( Bright mode), 262W Max (Bright mode), 195W Typical (Eco mode), 215W Max (Eco mode)
High Altitude Sea Level to 10,000 feet (@23°C); must manual switch to high altitude mode @5000 feet & above

COMPATIBILITY SPECIFICATIONS
Computer Compatibility WUXGA, UXGA, SXGA+, WXGA+, WXGA, SXGA, XGA, SVGA, VGA
Video Input Compatibility NTSC, PAL, SECAM, SDTV (480i), EDTV (480p), HDTV (720p, 1080i/p)
3D Compatibility† Supports all HDMI 1.4a mandatory 3D formats (Frame pack, side-by-side, top-bottom) and up converts frame rate from 60 Hz to 120 Hz or 24 Hz to 144 Hz (i.e 60 or 72 frames per eye). 3D glasses are needed and are sold separately. Refer to user manual for details.
Vertical Scan Rate 24–85 Hz (120 Hz for 3D feature projector)
Horizontal Scan Rate 15.375–91.146 KHz
User Controls Complete on-screen menu, adjustments in 27 languages
I/O Connection Ports 2x HDMI 1.4a with MHL (on port 1), 3D Sync Port, mini USB, USB-A (USB Power Only), 12V Trigger
USB Power Output Must be enabled in OSD. Available settings: On, Off, Auto - ON setting = MHL is disabled on HDMI 1, Off setting = MHL enabled on HDMI 1, and Auto setting = MHL on HDMI 1 has priority over USB power.
Loop Through (Audio) Yes

PHYSICAL SPECIFICATIONS
Security Kensington ® lock port, security bar, and keypad lock
Weight 5.7 lb (2.6 kg)
Dimensions (W x H x D) 12.4" x 4.5" x 8.8" (315 x 114 x 223 mm)