3D Home Theater Projector

Extraordinary Image Clarity

  • Eliminate lengthy HDMI cable runs with the included WHD200 Wireless HDMI System
  • SRS WOW HD™ Surround Sound technology built-in for rich deep bass and exceptional sound quality
  • Native 1080p resolution for the sharpest, most visually stunning image quality
  • Full 3D compatibility; immerse yourself in your favorite 3D movie or video game
  • Comprehensive connectivity to satisfy current and future needs

The Optoma HD25-LV-WHD delivers wireless Full HD 1080p video and graphics with unsurpassed color accuracy and incredibly sharp detail.
The Optoma HD25-LV-WHD will dazzle your audience with its stunning image clarity. It's 3500 lumens and 20,000:1 contrast ratio provide the brightness required for the most demanding home theater installations.
It offers full 3D compatibility for seamless integration with either DLP® Link™ or *RF 3D glasses along with your favorite 3D content from your Blu-ray player, Xbox One, PS4 and other gaming consoles.
Eliminate the need to run long HDMI cables from your Xbox One, PS4, Blu-ray player or HDTV settop box with the included WHD200 Wireless HDMI System. The WHD200 is a state of art wireless HDMI system that supports wireless streaming of Full HD 1080p video with 5.1 channel digital audio with no compression.

Manufacturer Part Number
HD25-LV-WHD
EAN/UPC
0796435812416,796435812416
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display Technology: Single 0.65" DC3 DMD DLP® Technology by Texas Instruments™
Native Resolution: 1080p 1920 x 1080
Brightness: 3200 lumens
Contrast Ratio: 20,000:1 (full on/full off)
Noise Level (Eco mode): 26dB
Weight: 6.8 lbs (3.1 kg)
I/O Connectors: 2x HDMI v1.4a, 2x VGA-in, VGA-out, 3D VESA port, composite video, 2x audio-in (3.5 mm), audio- out (3.5 mm), RS-232C, USB-B (mouse/service)
Maximum Resolution: WUXGA (1920 x 1200)
Computer Compatibility: WUXGA, UXGA, SXGA+, WXGA+, WXGA, SXGA, XGA, SVGA, VGA resized, VESA, PC and Mac compatible
Video Compatibility: NTSC, PAL, SECAM, SDTV (480i), EDTV (480p), HDTV (720p, 1080i/p)
Projection Lens: F=2.55–2.86, f=22.37–26.73 mm, 1.2x manual zoom and focus
Throw Ratio 3: 1.5–1.8 (distance/width)
Projection Distance: 3.9'–32.8' (1.5–10 m)
Aspect Ratio: 16:9 Native, 4:3 compatible
Offset: 116%
Horizontal Scan Rate: 15.375–91.146 KHz
Vertical Scan Rate: 24–85 Hz, 120 Hz, 144 Hz
Lamp Type: 240W Philips
Lamp Life2 : (hrs)
Keystone Correction: ±20° Vertical
Audio: 16-Watt stereo speaker system.
Dimensions (W x H x D): 12.7" x 3.8" x 9.2" (323 x 97 x 233 mm)
Remote Control: IR remote control
Power Supply: AC Input 100–240V, 50–60 Hz, auto-switching
Power Consumption: Max 339W (Normal), Min 241W (Eco+), <0.5W (standby-ECO)
Uniformity: >80%
Security: Kensington® lock, security bar and keypad lock
Standard Accessories: HD25-LV-WHD, WHD200 Wireless HDMI System, AC power cord, remote control, batteries for remote, lens cap, multilingual CDROM, user’s manual, quick start card, and warranty card
Optional Accessories: Universal ceiling mount, Optoma screen, Cat6 HDBaseT, carrying case, RF 3D glasses, RF 3D emitter, and DLP® Link™ 3D glasses
3D Compatibility: Supports all HDMI 1.4a mandatory 3D format, side-by-side format and top and bottom format. 3D glasses are needed and sold separately.
Operating Temperature: 41–113°F (5–45°C), 85% max humidity
Optional Wireless: No
Warranty: 1-Year Limited Parts and Labor, 90-Days on Lamp
Projection method: Front, rear, ceiling mount, table top