PowerLite Home Cinema 1040 1080p 3LCD Projector

The home theater projector for Full HD 1080p and high contrast.

The Home Cinema 1040 projector delivers bright, Full HD 1080p widescreen entertainment at home. Offering up to 3x Higher Color Brightness* than competitive models, Epson® 3LCD projectors ensure vibrant images. Portable and easy to use, the projector features up to 15,000:1 dynamic contrast ratio, plus 3000 lumens of color brightness and 3000 lumens of white brightness1. Connect your Blu-ray Disc® player, gaming console or streaming device like Chromecast™, and project up to 300", on virtually any wall or screen. Two HDMI® ports, MHL®2 connectivity, a built-in speaker and convenient setup tools make it easy to enjoy HD content out of the box.

Manufacturer Part Number
V11H772020
EAN/UPC
0010343923652,010343923652
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications
Projection System: Epson 3LCD, 3-chip technology
Projection Method: Front / rear / ceiling mount
Product Color: White
Driving Method: Epson Poly-silicon TFT Active Matrix
Projected Output: 1920 x 1200 (WUXGA)/1080P Support
Pixel Number: 2,073,600 dots (1920 x 1080) x 3
Color Brightness (Color Light Ouput): 3000 lumens1
White Brightness (White Light Output): 3000 lumens1
Aspect Ratio: Native 16:10 widescreen
Native Resolution: 1080p (1920 x 1200)
Resize: 16:10, 4:3
Lamp Type: 200 W UHE

Lamp Life:

  • ECO mode: Up to 10,000 hours2
  • Normal mode: Up to 5,000 hours2
Throw Ratio Range: 1.38 (Zoom: Wide) – 1.68 (Zoom: Tele)
Size (projected distance): 30" - 300" at (2.85 ft - 36.02 ft)

Keystone Correction:

  • Vertical: ±30 degrees (Auto)
  • Horizontal: ±30 degrees (Slide bar)
Contrast Ratio: Up to 15,000:1
Color Reproduction: Full-color (up to 1.07 billion colors)

Projection Lens

Type: Optical Zoom (Manual) / Focus (Manual)
F-number: 1.50 – 1.71
Focal Length: 20.42 – 24.50 mm
Zoom Ratio: 1.0 – 1.2 manual

Other

Display Performance: 1920 x 1200 native 1080p; HD
Color Modes: Dynamic, Bright Cinema, Cinema, Game
Input Signal: 480i / 576i / 480p / 576p / 720p / 1080i / 1080p HDMI: TMDS

Terminal Inputs:

  • 2 HDMI
  • 1 RCA (composite)
  • 2 RCA (1 audio L/R) stereo
  • 1 VGA D-sub 15 pin (computer/component input)
  • 1 USB Type A
Video Compatibility: Standard: 480i / 576i / 480p / 576p / 720p / 1080i / 1080p
Computer Compatibility: PC, Mac®
Speaker: 2 W Mono
Operating Temperature: 41° to 95° F (5° to 35° C)
Power Supply Voltage: 100 – 240 VAC ±10% , 50/60 Hz, 2.9 - 1.3A

Power Consumption:

  • ECO mode: 214 W
  • Normal mode: 291 W
  • Standby (Communication On): 2.3 W
  • Standby (Communication Off): 0.2 W

Fan Noise: 28 dB – 37 dB

Dimensions

Including feet: 11.7" x 9.6" x 3.3" (W x D x H)
Excluding feet: 11.7" x 9.6" x 3.1" (W x D x H)
Weight: 5.7 lb

Remote Control

Features: Front and rear directional

Operating Angle:

    Right / Left:
  • ±30 degrees
    Up / Down:
  • ±15 degrees
Operating Distance: 19.7 ft (6 m)
Parental Controls: Power Button Lock/Keycheck/Child Lock Hinders projector from being turned on without parental supervision