PowerLite Home Cinema 740HD 720p 3LCD Projector

The high-definition 720p home theater projector for the whole family.

Experience widescreen entertainment in the comfort of your home with the Home Cinema 740HD projector. Offering up to 3x Higher Color Brightness* than competitive models, Epson® 3LCD projectors ensure vibrant images. The portable 740HD delivers widescreen, hi-def 720p resolution and up to 15,000:1 dynamic contrast ratio, plus 3000 lumens of color brightness and 3000 lumens of white brightness1. Connect your Blu-ray Disc® player, gaming console or streaming device and project up to 300", on virtually any wall or screen — indoors or out. HDMI® connectivity, a built-in speaker and convenient setup tools make it easy to enjoy HD content out of the box.

Manufacturer Part Number
V11H764020
EAN/UPC
0010343921962,010343921962
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications
Projection System: Epson 3LCD, 3-chip technology
Projection Method: Front / rear / ceiling mount
Product Color: White
Driving Method: Epson Poly-silicon TFT Active Matrix
Projected Output: 720p
Pixel Number: 1,024,000 (1280 x 800) x 3
Color Brightness (Color Light Ouput): 3000 lumens1
White Brightness (White Light Output): 3000 lumens1
Aspect Ratio: Native 16:10 widescreen
Native Resolution: 720p (1280 x 720)
Resize: 4:3, 16:9
Lamp Type: 200 W UHE

Lamp Life:

  • ECO mode: Up to 10,000 hours2
  • Normal mode: Up to 5,000 hours2
Throw Ratio Range: 1.30 (Zoom: Wide) – 1.56 (Zoom: Tele)
Size (projected distance): 33" - 320" at (2.95 ft - 35.4 ft)

Keystone Correction:

  • Vertical: ±30 degrees (Auto)
  • Horizontal: ±30 degrees (Slide bar)
Contrast Ratio: Up to 15,000:1
Color Reproduction: Full-color (up to 1.07 billion colors)

Projection Lens

Type: Optical Zoom (Manual) / Focus (Manual)
F-number: 1.58 – 1.72
Focal Length: 16.9 – 20.28 mm
Zoom Ratio: 1.0 – 1.2 Manual
OtherBack to top
Display Performance: 1280 x 800 native 720p; HD
Color Modes: Dynamic, Bright Cinema, Cinema, Game
Input Signal: 480i / 576i / 480p / 576p / 720p / 1080i / 1080p / HDMI: TMDS

Terminal Inputs:

  • 1 HDMI
  • 2 RCA (1 audio L/R)
  • 1 S Video
  • 1 VGA D-sub 15 pin (computer input)
  • 1 USB Type A
  • 1 USB Type B
Video Compatibility: Standard: 480i / 576i / 480p / 576p / 720p / 1080i / 1080p
Speaker: 1 W Mono
Operating Temperature: 41° to 95° F (5° to 35° C)
Power Supply Voltage: 100 – 240 VAC ±10% , 50/60 Hz

Power Consumption:

  • ECO mode: 214 W
  • Normal mode: 291 W
  • Communication on: 2.3 W standby
  • Communication off: 0.2 W standby

Fan Noise: 28 dB – 37 dB

Dimensions

Including feet: 11.7" x 9.3" x 3.3" (W x D x H)
Excluding feet: 11.7" x 9.3" x 3.1" (W x D x H)
Weight: 5.3 lb

Remote Control

Features: Front and rear

Operating Angle:

  • Left / right: ±30 degrees
  • Up / down: ±15 degrees
Operating Distance: 19.7 ft (6 m)
Parental Controls: Power Button Lock/Keycheck/Child Lock Hinders projector from being turned on without parental supervision