PowerLite Home Cinema 2040 3D 1080p 3LCD Projector

The home theater projector for Full HD 1080p and high contrast.

The Home Cinema 2040 projector brings the big screen home, delivering Full HD 1080p entertainment. Offering up to 3x Higher Color Brightness* than competitive models, Epson® 3LCD projectors ensure vibrant images. This portable performer delivers up to 35,000:1 dynamic contrast ratio, advanced image processing, plus 2200 lumens of color brightness and 2200 lumens of white brightness1. Enjoy movies, games and more with two HDMI® ports and MHL®2 connectivity. Connect your Blu-ray Disc® player, gaming console or streaming device, and project up to 300" virtually anywhere. A built-in speaker and convenient setup tools mean you can enjoy HD content out of the box.

Manufacturer Part Number
V11H707020
EAN/UPC
0010343921917,010343921917
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications
Projection System: Epson 3LCD, 3-chip technology
Projection Method: Front / rear / ceiling mount
Product Color: White and Gray
Driving Method: Epson Poly-silicon TFT Active Matrix
Projected Output: 2D, 3D, Full HD 1080p
Pixel Number: 2,073,600 dots (1920 x 1080) x 3
Color Brightness (Color Light Ouput): 2200 lumens1
White Brightness (White Light Output): 2200 lumens1
Aspect Ratio: Native 16:9 widescreen
Native Resolution: Native 1080p (1920 x 1080)
Resize: 16:10, 4:3
Lamp Type: 200 W UHE

Lamp Life:

  • ECO mode: Up to 7500 hours2
  • Normal mode: Up to 4000 hours2

Throw Ratio Range: 1.22 (Zoom: Wide) – 1.47 (Zoom: Tele)
Size (projected distance): 34" – 332" at (2.98 ft - 35.89 ft)

Keystone Correction:

  • Vertical: ±30 degrees (Auto)
  • Horizontal: ±30 degrees (Slide bar)
Contrast Ratio: Up to 35,000:1
Color Reproduction: Full-color (up to 1.07 billion colors)
Color Processing: Full 10 bits

Projection Lens

Type: Optical Zoom (Manual) / Focus (Manual)
F-number: 1.58 – 1.72
Focal Length: 16.9 – 20.28 mm
Zoom Ratio: 1.0 – 1.2 manual

Other

Display Performance: 1920 x 1080 native 1080p; HD, 2D, 3D

Color Modes:

  • 2D: Dynamic, Living room, Natural, Cinema, Auto
  • 3D: 3D Dynamic, 3D Cinema

Input Signal:

  • Composite: NTSC / NTSC4.43 / PAL / M-PAL / N-PAL / PAL60 / SECAM
  • Component: 480i / 576i / 480p / 576p / 720p / 1080i / 1080p
  • HDMI: TMDS

Terminal Inputs:

  • 2 HDMI
  • 1 RCA (composite)
  • 2 RCA (1 audio L/R) stereo
  • 1 VGA D-sub 15 pin (computer/component input)
  • 1 USB Type A

Video Compatibility:

  • 2D: WXGA 60Hz, WXGA, SXGA, XGA, SVGA, VGA
  • 3D: 720p 50/60Hz, 1080i 50/60Hz, 1080p 50/60/24Hz
Computer Compatibility: PC, Mac®
Speaker: 5 W Mono
Media Format: 16:9
Operating Temperature: 41° to 95° F (5° to 35° C)
Power Supply Voltage: 100 – 240 VAC ±10% , 50/60 Hz

Power Consumption:

  • ECO mode: 231 W
  • Normal mode: 307 W
  • Standby: 2.1 W

Fan Noise: 29 dB – 37 dB

Dimensions

  • Including feet: 11.69" x 9.65" x 4.69" (W x D x H)
  • Excluding feet: 11.69" x 9.80" x 4.49" (W x D x H)
  • Weight: 6.4 lb
Remote Control

Features: Front and rear directional

Operating Angle:

    Right / Left:
  • ±30 degrees
    Up / Down:
  • ±15 degrees
Operating Distance: 19.7 ft (6 m)
Parental Controls: Power Button Lock/Keycheck/Child Lock Hinders projector from being turned on without parental supervision