Elite x2 1011 G1 Ultrabook/Tablet

Tablet or Ultrabook™ How about both? The one device you need for wherever business takes you. This highly mobile device with unmatched durability comes fully equipped with HP’s leading security and manageability.

Built for durability and mobility

Hit the road with a sleek tablet that’s just as durable as it is stylish. Pair it with the crisp keys and consistent force of the full-sized HP Premium Keyboard with a durable reflex hinge.

Ultrabook™ Power

Power up for ultimate power with Windows 8.1, 5th Gen Intel Core M processors, with optional vPro and long battery life provided by dual tablet and keyboard base batteries.

Powerful defenses for data and devices

Keep sensitive information safe with HP Sure Start, HP BIOSphere, HP Client Security, TPM, and SED, Plus, get extra assurance with the integrated smart card and finger print reader on the optional power keyboard.

Accessories for all you need

Meet the specific needs of your business with accessories made to boost efficiency, including an optional enterprise wireless dock, power keyboard, lightweight travel keyboard, and Wacom pen.

Manufacturer Part Number
P2C65UT#ABA
EAN/UPC
0889894323200,889894323200
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

At A Glance

  • Designed for excellent mobility this stylish and thin 2-in-1 design is built to the standards of Elite durability
  • Windows 8.1 versions, Windows 7 Pro 64 bit (available through downgrade rights from Windows 8.1 Pro), or FreeDOS
  • 5th Generation Intel® Core™ M processors
  • 11.6" diagonal LED-backlit HD BV UWVA eDP 1.2 Ultra-slim (1366 x 768) or 11.6" diagonal LED-backlit FHD BV UWVA eDP 1.3 Ultra-slim (1920 x 1080) Touch Screens
  • Solid State Drives up to 512 GB
  • Starting weight at 0.78 kg/ 1.71 lb for Tablet, 0.78 kg/ 1.71 lb for Power keyboard and 0.53 kg/ 1.18 lb for Travel keyboard
  • Height starting 1.07 cm / 0.42 in thin for Tablet and 2.08 cm / 0.82 in for Tablet and Power keyboard
  • DTS Studio Sound™; Dual microphone array with HP Advanced Noise Reduction Software
  • Front and Back facing camera and webcam
  • Long Life Polymer battery on Tablet and Power keyboard (Select model only)
  • Supports a broad range of wireless options, for connectivity on the go
  • Create more and work in comfort on the spill resistant, backlit power keyboard that features an industry first reflex hinge design to provide greater stability for your touch and pen* experience
  • Protect your device and data using the latest HP security technology solutions: HP Sure Start, HP BIOSphere and HP Client Security. Further optimize system security using certified TPM and optional Self-Encrypting Drive (SED) built-in the tablet and the integrated smart card reader and fingerprint reader on the power keyboard.
  • Standard commercial 1 year limited warranty with upgrade available with optional warranty extension options and HP Care Packs.

The Wacom Pen is available as a configurable option at the time of order and available on models ordered with a digitizer screen. Models without a built-in digitizer are incompatible with the Pen and cannot be added as aftermarket option.