Intel 7265 802.11ac PCIe x1 NIC

Enjoy business-class, high-speed wireless and Bluetooth® connectivity on your desktop with the Intel® 7265 802.11ac PCIe x1 Card (Intel® vPro™ not supported).

Manufacturer Part Number
N4G85AT
EAN/UPC
0889894284945,889894284945
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Hardware compatibility: Please refer to QuickSpecs for list of compatibles products.
Weight: Type 2230: 0.1 oz; Type 1630: 0.07 oz
Minimum dimensions (W x D x H): Type 2230 : 0.09 x .8 x 1.18 in; Type 1630 : 0.09 x .62 x 1.18 in
What's in the box:

  • PCIe x1 card with full height bracket
  • RF antenna
  • Antenna cable
  • Separate low profile bracket
  • Software CD and warranty
Warranty: Your Option Limited Warranty is a one (1) year (HP Option Limited Warranty Period) parts replacement warranty on any HP-branded or Compaq-branded options (HP Options). If your HP Option is installed in an HP Hardware Product, HP may provide warranty service either for the HP Option Limited Warranty Period or the remaining Limited Warranty Period of the HP Hardware Product in which the HP Option is being installed, whichever period is the longer but not to exceed three (3) years from the date you purchased the HP Option.