Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Processor:
- Pentium 4 3.0 Ghz or AMD Athlon 64 X2 for (AVI Capture/Produce/DVD Quality (MPEG-2)/High Quality MPEG-4 and Streaming WMV, QuickTime)
- Intel Corei5/7 or AMD Phenom II X4 for Full-HD quality H.264 and MPEG2 Profiles
- Pentium Core 2 Duo E6400, or AMD Phenom II X2 for (AVCHD and BD burning Profiles/AVCHD and BD burning Profiles)
- Intel Core 2 Duo E6750 (2.66GHz), AMD Phenom 9450 (2.10GHz) or above forBlu-ray Disc
- Intel Core i5, AMD Phenom II X4 or above for Blu-ray 3D
- Intel Core i5 (with 4 Cores), AMD Phenom II X6 or above for TrueTheater HD and TrueTheater 3D for Blu-ray and HD video
- Intel 3rd generation Core i5 or above for Playback 4K UltraHD with Hardware Acceleration
- Intel Corei7 or AMD FX series with 64 bit OS 6 GB RAM for 2K/4K/3D video editing
Operating System:
- Windows 10, 8.1, 8, 7, or Vista
Hard Disk Space Memory
Optical Drive: - DVD burner (CD-R/RW, DVD+R/RW or DVD-R/RW) is required to burn VCD/DVD/SVCD/AVCHD titles.
- Blu-ray Disc recordable is required to burn Blu-ray Disc titles
Others: - 1024 X 768 pixels, 16-bit color or above
- PCI or USB1.0/2.0/3.0 capture device compliant with WDM standard (i.e. PC Camera and TV tuner with WDM driver)
- DV camcorder connected via OHCI-compliant with IEEE 1394
- DVD camcorder connected via USB 2.0/3.0
- OHCI IEEE 1394 compliant device
- A microphone is required for recording voice-overs
- Internet connection required for some web services