Go mini. Game Big.
Small form factor PCs based on mini ITX motherboards are a popular choice for gamers and home users. Their compact cases are much easier to transport to LAN parties than a standard desktop PC, and stylish designs with comparatively low power requirements make them a natural choice for home theater PCs. The ASUS GeForce® GTX 950 Mini is designed to maximize the potential offered by mini ITX motherboards by delivering high performance graphics. It uses an innovative thermal design that combines a heat-spreading vapor chamber and the CoolTech Fan, which uses wide-angle airflow and venting to cool critical graphics card components.
Note:
Graphics Engine NVIDIA GeForce GTX 950
Bus Standard PCI Express 3.0
OpenGL OpenGL®4.5
Engine Clock
GPU Boost Clock : 1190 MHz
GPU Base Clock : 1026 MHz
CUDA Core 768
Memory Clock 6610 MHz ( DDR5 )
Memory Interface 128-bit
Resolution Digital Max Resolution:4096x2160
Interface
DVI Output : Yes x 1 (Native) (DVI-I)
HDMI Output : Yes x 1 (Native) (HDMI 2.0)
Display Port : Yes x 1 (Native) (Regular DP)
HDCP Support : Yes
Power Consumption up to 150W1 additional 6 pin PCIe power required
Software ASUS GPU Tweak II & Driver
Dimensions
6.8 " x 4.4 " x 1.6 " Inch
17.2 x 1.2 x4 Centimeter
Note
• To have the best cooling performance, ASUS GTX950-M-2GD5 extends the fansink to 2 slots. Please double check you Chassis and Motherboard dimension prior to purchase to make sure it fits in your system!
• Note that the actual boost clock will vary depending on actual system conditions. For more information, please visit http://www.geforce.com/