Wall Mount Shelf

This Wall Mount Shelf is an ideal solution for wall mounting any non-rackmount equipment in a wide variety of applications from small IT installs to colocation datacenters. This shelf will support up to 120lbs of evenly distributed weight with its steel construction. Six keyhole openings on the rear of the shelf for mounting are spaced 16in on center for standard wall studs.

  • Supports up to 120lbs of evenly distributed weight
  • Six keyholes on rear with 16in centers for mounting
  • Steel construction

Manufacturer Part Number
14626
EAN/UPC
0757120146261,757120146261
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Specifications

Color :: Black
UPC :: 757120146261
Warranty :: 5 years
Vendor :: Legrand
Weight :: 10.941 LB

Physical Characteristics
• Dimensions (WxDxH): 20.00x18.00x4.88in
• Material: Steel
• Load rating: 120lbs