12U Hinged Wall Mount Open Frame Rack - 18in Deep

This Hinged Wall Mount Open Frame Rack is an ideal solution for mounting network and telecom equipment in applications where space is a premium and a full size rack or cabinet cannot be used. The front swing gate may be set up to open either left or right for easy access to rear of panels and equipment and two latches are used to keep the gate closed. The mounting rails feature #12-24 threaded EIA hole pattern which are standards compliant to mount 19in panels and equipment. Slots on the rear accept cable straps for cable management. The side panels fold flat for shipping and easily unfold for onsite assembly.

  • Front swing gate with latch pins and bolts on both sides
  • #12-24 threaded EIA hole pattern
  • Holds equipment up to 75 lbs
  • Hook and loop straps and adhesive clips included
  • Keyhole mounting holes

Manufacturer Part Number
14618
EAN/UPC
0757120146186,757120146186
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Specifications

Color :: Black
UPC :: 757120146186
Warranty :: 5 years
Vendor :: Legrand
Weight :: 31.590 LB

Physical Characteristics
• Equipment mounting space: 12U (21.00in)
• Height: 25.62in
• Depth: 18in
• Mounting hole type: #12-24
• Static load rating: 75lbs