11U Swing Out Wall Mount Open Frame Rack - 25in Deep

This Swing Out Wall Mount Open Frame Rack is an ideal solution for mounting network and telecom equipment in applications where space is a premium and a full size rack or cabinet cannot be used. The front swing gate has latch pins and bolts on both sides that allow the swing gate to open either left or right for easy access to rear of panels and equipment. The mounting rails feature #12-24 threaded EIA hole pattern which are standards compliant to mount up to 75lbs of 19in panels and equipment . Slots on the rear accept cable straps for cable management. The side panels fold flat for shipping and easily unfold for onsite assembly.

  • Front swing gate with latch pins and bolts on both sides
  • #12-24 threaded EIA hole pattern
  • Side panels fold flat for shipping and unfold for easy onsite assembly.
  • Holds equipment up to 75lbs with the use of 11 or 19 rack units
  • Slots for cable straps located on the rear for cable management
  • Includes #12-24 mounting screws

Manufacturer Part Number
14617
EAN/UPC
0757120146179,757120146179
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Specifications

Color :: Black
UPC :: 757120146179
Warranty :: 5 years
Vendor :: Legrand
Weight :: 32.500 LB

Physical Characteristics
• Equipment mounting space: 11U (19.25in)
• Height: 21.63in
• Depth: 25in
• Mounting hole type: #12-24
• Static load rating: 75lbs