8U Wall Mount Open Frame Rack - 12in Deep

This Wall Mount Open Frame Rack is an ideal solution for mounting network and telecom equipment in a wide variety of applications where floor space is a premium. This self-squaring rack allows for the mounting of virtually any data or telecommunications component and is quick and easy to assemble thanks to its self-aligning design. The mounting rails feature #12-24 heavy duty threads for secure mounting of equipment and fifty #12-24 equipment mounting screws are included. This rack features extra large cable openings at top and bottom that prevent kinking and excessive bending of cables. The black textured powder coat finish makes this rack durable and rust-resistant.

  • Available in 8RU, 15RU and 30RU sizes with 12in or 18in depths
  • Extra large cable openings at top and bottom
  • #12-24 heavy duty threaded rails for secure mounting
  • Holds up to 200lbs of equipment
  • Black textured powder coat finish is durable and rust-resistant

Manufacturer Part Number
14609
EAN/UPC
0757120146094,757120146094
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Specifications

Color :: Black
UPC :: 757120146094
Warranty :: 5 years
Vendor :: Legrand
Weight :: 15.700 LB

Physical Characteristics
• Equipment mounting space: 8U (14in)
• Height: 17.75in
• Depth: 12in
• Mounting hole type: #12-24
• Load rating: 150lbs