3.75in Double-Sided Vertical Cable Management Cage with Cover

This Double-Sided Vertical Cable Management Cage is an ideal solution for adding cable management to the side of a standard EIA rack. The fingers are spaced to line up with rack units, promoting efficient routing of patch cords to patch panels and equipment from the vertical cable management cage. The dual snap on hinged cover allows easy access to cables during moves, adds and changes. All necessary hardware for mounting the vertical cable management cage is included, so there are no extra parts to order.

  • Mounts to the side of a standard EIA rack
  • The fingers are spaced to line up with rack units
  • Dual snap on hinged covers
  • Includes all hardware necessary

Manufacturer Part Number
14605
EAN/UPC
0757120146056,757120146056
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Specifications

Color :: Black
UPC :: 757120146056
Warranty :: 5 years
Vendor :: Legrand
Weight :: 23.862 LB

Physical Characteristics
• Dimensions (HxWxD): 76.97x3.75x13.17