U-Type Cable Management Support Bar

This U-Type Cable Management Support Bar is an ideal solution to provide cable strain relief at the rear of a standard 19in rack for horizontal wiring cables that are terminated to modular patch panels that do not include this type of cable management. The support bar is easily mounted with thumbscrews to the rear upright channels of a rack. Cables may be secured to the support bar using cable wraps or ties (not included).

  • Used to maintain the installation practices as called out in the EIA/TIA 568 standard
  • Mounted with thumbscrews to the rear upright U-channel of a rack
  • Use with cable wraps or ties (not included) to secure cables

Manufacturer Part Number
14603
EAN/UPC
0757120146032,757120146032
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Specifications

Color :: Black
UPC :: 757120146032
Warranty :: 5 years
Vendor :: Legrand
Weight :: 0.294 LB

Physical Characteristics
• Depth: 1.53in