2U Cable Pass-Through Panel with Brush Strip

This Cable pass-through Panel with Brush Strip is an ideal solution for routing cables from the front of the rack to the rear. The panel is designed to mount on any 19in EIA style rack or cabinet and features built in brush that allows passage of cables while blocking airflow.

  • Available in 1RU and 2RU sizes
  • Brush strip blocks unwanted airflow inside rack enclosures and server cabinets
  • Improves cooling efficiency and segregates cold aisle from hot aisle

Manufacturer Part Number
14600
EAN/UPC
0757120146001,757120146001
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Specifications

Color :: Black
UPC :: 757120146001
Warranty :: 5 years
Vendor :: Legrand
Weight :: 2.170 LB

Physical Characteristics
• Dimensions (HxWxD): 3.50x19.00x2.92in