2U Double-Sided Horizontal Cable Management Panel

This Double-Sided Horizontal Cable Management Panel is an ideal solution for managing cables within a rack or cabinet in a wide variety of applications. This panel is designed to mount on any 19in EIA style rack or cabinet and features a unique finger design that protects cables from damage while the front and rear covers mount with six hinge clips to allow the door to be opened one handed without becoming unhinged. The fingers are removable allowing easy access for lacing and terminating patch panels and they begin 3/4in from the face of rack to provide bend limitation for cables to protects cables, equipment and network performance. This panel includes four #12-24 equipment mounting screws so there are no additional parts to order. The optional white thermoplastic plugs block airflow and can be easy pierced for cable access.

  • Innovative removable fingers for easy access to lace and terminate patch panels
  • Four #12-24 equipment mounting screws provided
  • Fingers begin 3/4in from the face of rack to provide bend limitation for cables
  • Included hinged cover mounts with six heavy duty clips
  • Optional white thermoplastic plugs to block airflow and can be easy pierced for cable access

Manufacturer Part Number
14598
EAN/UPC
0757120145981,757120145981
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Specifications

Color :: Black
UPC :: 757120145981
Warranty :: 5 years
Vendor :: Legrand
Weight :: 3.700 LB

Physical Characteristics
• Material: UL94V-0 rated plastic
• Dimensions (HxWxD): 3.50x19.00x14.34in