1U Single-Sided Horizontal Cable Management Panel

This Single-Sided Horizontal Cable Management Panel is an ideal solution for managing cables within a rack or cabinet in a wide variety of applications. This panel is designed to mount on any 19in EIA style rack or cabinet and features a unique finger design that protects cables from damage while the cover mounts with six hinge clips to allow the door to be opened one handed without becoming unhinged. The fingers begin 3/4in from the face of rack to provide bend limitation for cables to protects cables, equipment and network performance. This panel includes four #12-24 equipment mounting screws so there are no additional parts to order.

  • Available in 1RU and 2RU sizes
  • Four #12-24 equipment mounting screws provided
  • Fingers begin 3/4in from the face of rack to provide bend limitation for cables
  • Included hinged cover mounts with six heavy duty clips

Manufacturer Part Number
14596
EAN/UPC
0757120145967,757120145967
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Specifications

Color :: Black
UPC :: 757120145967
Warranty :: 5 years
Vendor :: Legrand
Weight :: 2.400 LB

Physical Characteristics
• Material: UL94V-0 rated plastic
• Dimensions (HxWxD): 1.75x19.00x8.25in