2U Horizontal Cable Management Panel with 5 D-Rings

This Horizontal Cable Management Panel is an idea solution for managing cables within a rack or cabinet in a wide variety of applications. This panel features five horizontal distribution rings which are constructed of steel and support a fill capacity of up to 130 Category 6 cables. In addition to cable management, this panel closes off open spaces in the rack, promoting proper airflow.

  • Provides organized management of patch cables horizontally
  • D-rings constructed of steel
  • Maximum ring fill capacity using Category 6 cable is 130 cables

Manufacturer Part Number
14594
EAN/UPC
0757120145943,757120145943
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Specifications

Color :: Black
UPC :: 757120145943
Warranty :: 5 years
Vendor :: Legrand
Weight :: 2.420 LB

Physical Characteristics
• Height: 2U (3.5in)
• Ring depth: 4.0in