45U 4-Post Adjustable Open Frame Rack - 15-20in Depth

This 4-Post Adjustable Open Frame Rack is an ideal solution for mounting network and telecom equipment in a wide variety of applications from a small wiring closets to colocation datacenters. This rack is designed for standard 19in equipment, supports up to 1,000lbs, and features a 5/8in, 5/8in, 1/2in universal mounting hole pattern which are roll threaded for #12-24 hardware. The depth adjustments may be made in 1/2-inch increments allowing this rack to best fit each application. Constructed of 6061-T6 structural grade aluminum, top angles and patented reinforced base are standard and the rack features a self-supporting and self-squaring base along with standard 1/2in junction holes for securing multiple-rack lineups. This rack is listed to the UL 1863 Standard for Communication Circuit Accessories and it meets EIA-310 standards. It assembles quickly and easily and allows excellent cable management opportunities.

  • Depth adjustments from 15 to 20 inches in 1/2 inch increments
  • Self-supporting and self-squaring base
  • Mounts 19in equipment and includes cross-recessed black panels mounting screws
  • 5/8in, 5/8in, 1/2in universal mounting hole pattern, roll threaded for #12-24 hardware, with standard 1/2in junction holes for securing multiple-rack lineups
  • Constructed of 6061-T6 structural grade aluminum
  • Meets EIA-310 standards and listed to the UL 1863 Standard for Communication Circuit Accessories

Manufacturer Part Number
14590
EAN/UPC
0757120145905,757120145905
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Specifications

Color :: Black
UPC :: 757120145905
Warranty :: 5 years
Vendor :: Legrand
Weight :: 55.300 LB

Physical Characteristics
• Equipment mounting space: 45U (78.75in)
• Height: 84in
• Depth adjustment increments: 1/2in
• Mounting hole type: 12-24 roll threaded
• Mounting hole pattern: 5/8in, 5/8in, 1/2in (Universal)
• Material: 6061-T6 structural grade aluminum
• Load rating: 1000lbs