45U 2-Post Open Frame Rack - Black

This 2-Post Open Frame Rack is an ideal solution for mounting networking and telecom equipment in a wide variety of IT applications from small wiring closets to colocation datacenters. This rack is designed for standard 19in equipment, has a 3in channel, and supports up to 750lbs. The computer guided manufacturing makes this rack self squaring and self supporting. Additionally, this rack features a standard EIA hole pattern front and back and it meets EIA-310 Standard.

  • 45 rack units (78.75in) for equipment mounting
  • Self squaring and self-supporting
  • Standard EIA hole pattern front and back
  • 750lbs static load capacity
  • Meets EIA-310 Standard.

Manufacturer Part Number
14588
EAN/UPC
0757120145882,757120145882
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Specifications

Color :: Black
UPC :: 757120145882
Warranty :: 5 years
Vendor :: Legrand
Weight :: 29.800 LB

Physical Characteristics
• Equipment mounting space: 45U (78.75in)
• Height: 84in
• Channel uprights: 3 x 1-1/4in
• Material: 6061-T6 structural grade aluminum
• Load rating: 750lbs