ScanJet Pro 2500 f1 Flatbed Scanner

Enhance productivity for routine scanning with a compact HP ScanJet Pro. Automate workflow with fast, two-sided scanning, a 50-page ADF, 1,500-page daily duty cycle, and one-button shortcuts. You can even quickly capture and edit text from documents.

Manufacturer Part Number
L2747A#201
EAN/UPC
0888793410325,888793410325
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Scan technology: CMOS CIS (Contact Image Sensor)
Scan type: Flatbed, ADF; Colour scanning: Yes
Scan speed ADF (A4/letter): Up to 20 ppm/40 ipm (b&w, gray and colour, 300 dpi)
Scan resolution:

  • Hardware: Up to 600 x 600 dpi (colour and mono, ADF); Up to 1200 x 1200 dpi (colour and mono, flatbed);
  • Optical: Up to 600 dpi (colour and mono, ADF); Up to 1200 dpi (colour and mono, flatbed)
Scan input modes: Scan front-panel function: Save as PDF, Save as JPEG, E-mail as PDF and Send to Cloud. HP Scan in Win OS, HP Easy Scan/ICA in Mac OS and third parties applications via TWAIN.
Light source (scanning): Light Emitting Diode (LED)
Energy star qualified: Yes
Output resolution dpi settings: 75; 150; 200; 240; 300; 400; 500; 600; and 1200
Bit depth/Grayscale levels: 24-bit; Grayscale Levels: 256
Multi feed detection: No
Duplex ADF scanning: Yes
Scanning options (ADF): Single-pass E-Duplex
Scan size:
  • ADF: 216 x 3100 mm (8.5 x 122 in)
  • Flatbed: 216 x 297 mm (3.5 x 5.8 in)
Media types supported Paper: (banner, inkjet, photo, plain), envelopes, labels, cards (greeting, index)
Media size (ADF): Letter; Legal; Executive; A4; A5; A6; B5; B5 (JIS)
Media weight (ADF): 60 to 105 g/m² (16 to 28 lb)
Standard connectivity: Hi-Speed USB 2.0
Control panel: 5 buttons (including Sleep/Power button); 7 LEDs (including Power, Error, Scan to which destination and Simplex/Duplex)
Memory: 64 MB
Processor speed: 120 MHz
Duty cycle (daily): Up to 1,500 pages (ADF)
Scanner advanced features: One pass duplex scanning; One button scan; OCR; Configurable Scan shortcuts
Scan file format: For text & images: PDF, JPEG, PNG, BMP, TIFF, TXT (Text), RTF (Rich Text) and searchable PDF
Twain version: Version 2.1
Software included: HP Scanner Device Driver, HP WIA Scan Driver, HP TWAIN Scan Driver (Certified), HP Scan, HP Scanner Tools Utility, HP Event (Button) Handler, HP Windows Installer, I.R.I.S. Readiris Pro, I.R.I.S. Cardiris, Nuance PaperPort, ArcSoft PhotoStudio, SDK (software Development Kit), LPDF (file with link to download software), No Mac Software on CD
Compatible operating systems: Windows 10 (32-bit/64-bit), Windows 8.1 (32-bit/64-bit), Windows 8 (32-bit/64-bit), Windows 7 (32-bit/64-bit); Mac OS X Mavericks 10.9, OS X Yosemite 10.10
Minimum system requirements:
  • PC: Windows 7 or higher, 2 GHz processor, 2 GB RAM, 170 MB available hard disk space (driver-only install), USB 2.0, 1024 x 768 SVGA monitor
  • Mac: Mac OS X v 10.9 (Mavericks), OS X v 10.10 (Yosemite); 1 GB available hard disk space, Internet access
Operating environment:
  • Operating humidity range: 15 to 80% RH (non-condensing)
  • Non-operating humidity range: 0 to 90% RH (non-condensing)
  • Recommended humidity operating range: 15 to 80% RH (non-condensing)
  • Operating temperature range: 10 to 35° C (50 to 95° F)
  • Storage temperature range: -40 to 60° C (-40 to 140° F)
  • Recommended operating temperature range: 10 to 35°C (50 to 95º F)
Power:
  • Power supply type: External power adapter
  • Power consumption:2 4.73 watts (Ready), 1.68 watts (Sleep), 0.13 watts (Auto-Off), 0.14 watts (Manual-Off)
  • Power requirements: Input Voltage: 90 to 264 VAC, 50/60 Hz
Dimensions (W x D x H): 451 x 351 x 122 mm (17.8 x 13.8 x 4.8 in)
Weight: 4.3 kg (9.5 lb)
What’s in the box: HP ScanJet Pro 2500 f1 Scanner; HP ScanJet Pro 2500 f1 Flatbed Scanner Engine; Install Guide; HP Scan Software & Drivers CD; HP Bonus Pack Software CD; Supporting flyers; Cushions; USB cable; Power adaptor; Power cords
Warranty: One-year limited hardware warranty, phone and Web support included. Warranty may vary by country as required by law. Go to hp.com/support to learn about HP world-class service and support options in your region
Electromagnetic emission standard: Class B Emissions; CISPR 22:2008 (International); European Union EMC Directive 2004/108/EC, EN 55022:2010 (CE mark); China GB9254-2008 (CCC); Taiwan CNS13438:2006 (BSMI); USA CFR47 Part 15, Subpart B (FCC); ICES-003:2012 Issue 5 (Canada); Australia C-tick (includes New Zealand); KN 22 and Korea KCC; EAC EMC Certificate; Ukraine EMC approval; EN 61000-3-2:2014 (harmonics); EN 61000-3-3:2013 (flicker); Immunity CISPR 24:2010, EN 50024:2010
Safety approvals and requirements: IEC 60950-1:2005 +A1 and all applicable amendments; CSA/UL 60950-1, 2nd edition (2007); EN 60950-1:2006 +A11 +A1 +A12+A2; EAC safety; Canada cUL CoC; China CCC; European Union CE; Kenya PVOC; Kuwait TER; Nigeria SON; Saudi Arabia SASO; South Africa NRCS; Taiwan BSMI; Ukraine safety approval
Accessories: HP ScanJet Pro 2500 f1 Roller Replacement Kit L2748A
Short data sheet | HP ScanJet Pro 2500 f1 Flatbed Scanner
Number: L2747A
Description: HP ScanJet Pro 2500 f1 Flatbed Scanner
Supported paper: Asia Pacific: hp.com/apac/printingsupplies
HP Care Packs:
  • U8TG7E: HP 3-year Next Business Day Exchange ScanJet Pro 2500 SVC
  • U8TG9E: HP 3-year Next Business Day Onsite Exchange ScanJet Pro 2500 SVC
  • U8TH0E: HP 3-year Standard Exchange ScanJet Pro 2500 SVC
  • U8TH2PE: HP 1-year Post Warranty Next Business Day Exchange ScanJet Pro 2500 SVC
  • U8TH3PE: HP 1-year Post Warranty Next Business Day Onsite Exchange ScanJet Pro 2500 SVC
  • U8TH4PE: HP 1-year Post Warranty Standard Exchange ScanJet Pro 2500 SVC