HyperX FURY Memory Low Voltage - Module - DDR3L 1866MHz

Engineered and tested to deliver extreme performance, Kingston HyperX easily endures the most rigorous demands of any creative professional, gamer or PC enthusiast

Manufacturer Part Number
HX318LC11FB/4
EAN/UPC
0740617246476,740617246476
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

CL(IDD):10 cycles
Row Cycle Time (tRCmin): 48.125ns (min.)
Refresh to Active/Refresh: 260ns (min.)
Command Time (tRFCmin)
Row Active Time (tRASmin):37.5ns (min.)
Maximum Operating Power: TBD W
UL Rating:94 V-0
Operating Temperature:0oC to 85oC
Storage Temperature:-55oC to 100oC