PIXMA MG7720 Wireless Inkjet All-In-One Printer

The superior quality you’ve come to expect, the ease of use you’ll love

The PIXMA MG7720 is a Wireless Inkjet All-In-One printer delivering the superior quality you want in a printer with an easy to use 3.5" touch screen. It has so many ways to print and is packed with features such as AirPrint, Google Cloud Print, NFC, Mopria, and much more. Always be ready to print wirelessly with automatic power on and a self-opening output tray, so you can print from whatever device is most convenient. It has a total of six individual ink tanks including gray ink that provides an expanded color gamut and enriched magenta and photo black inks that produce stunning photos and documents. It’s a perfect wireless all-in-one printer that is easy to use and produces superior quality in photos and documents.

Manufacturer Part Number
0596C022AA
EAN/UPC
0013803257458,013803257458
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Printer:

Print Speed (up to): 4" x 6" Borderless Photo: Approx. 21 seconds8,9
Black:ESAT: Approx. 15.0 ipm8,9
Color:ESAT: Approx. 10.0 ipm8,9
Number of Nozzles: Color: 5,632 / Pigment Black: 1,024 / Total: 6,656
Picoliter Size (color): 1, 2 and 5
Print Resolution (Up to): Color:Up to 9600 x 2400 dpi11
Black:Up to 600 x 600 dpi11
Ink Compatibility: PGI-270 Pigment Black XL
CLI-271 Cyan XL
CLI-271 Magenta XL
CLI-271 Yellow XL
CLI-271 Gray XL
CLI-271 Black XL
PGI-270 Pigment Black
CLI-271 Cyan
CLI-271 Magenta
CLI-271 Yellow
CLI-271 Gray
CLI-271 Black
Paper Sizes: 4" x 6", 5" x 7", 8" x 10", Letter, Legal, U.S. #10 Envelopes
Paper Compatibility: Plain: Plain Paper, Canon High Resolution Paper
Super High Gloss: Photo Paper Pro Platinum
Glossy: Photo Paper Plus Glossy II, Photo Paper Glossy
Semi-Gloss: Photo Paper Plus Semi-Gloss, Photo Paper Pro Luster
Matte: Matte Photo Paper
Envelope: U.S. #10 Envelope
CD/DVD: Printable CD/DVD/Blu-ray Disc®
Printer Features: AirPrint1, Auto Duplex Printing, Auto Photo Fix II, Borderless Printing16, CD/DVD Printing, Document Printing, Easy PhotoPrint+17, Full HD Movie Print18, Google Cloud Print2, Grayscale Printing, Image Cropping, Mopria Device Printing4, My Image Garden12, Photo Direct Printing (Memory Card)14, Photo Printing, Canon PRINT app6, PIXMA Cloud Link13, PIXMA Touch & Print (NFC)3, Quiet Mode, Red-Eye Correction, Special Filters , Wireless PictBridge15, Wireless Printing5
Output Tray Capacity: Lower Cassette: 125 Sheets Plain Paper
Upper Cassette: 20 Sheets Photo Paper 4" x 6" OR 10 Sheets Photo Paper 5" x 7"

Copier:

Copy Speed (up to): FCOT(Color): Approx. 19 seconds8
Reduction / Enlargement: 25% - 400%
Copy Features: 4-on-1 / 2-on-1 Copy, Auto Exposure Copy, Auto Photo Fix II, Borderless Copy, Disc Label Copy, Fade Restoration, Fit-to-Page, Frame Erase Copy, Preset Copy Ratios, Two-sided Copy

Scanner:

Scanning Element: Contact Image Sensor (CIS)
Max. Resolutions: Optical:2400 x 4800 dpi10
Interpolated:19,200 x 19,200 dpi10
Scanner Features: Auto Scan Mode19, Push Scan, Network Scan, Wireless Scanning
Color Depth: 48-bit Input / 24-bit external
Max. Document Size: 8.5" x 11.7"

Photo Connect:

Media Card Support: SD Card
SDHC Card
miniSD Card
miniSDHC Card
microSD Card
microSDHC Card
Memory Stick Duo
Memory Stick PRO Duo
Memory Stick Micro

General:

Other Features: Intelligent Touch System with 3.5" Touch LCD, 6-Color Ink System with Gray Ink, CREATIVE PARK PREMIUM20, Rated EPEAT Silver, Auto Power On/Off, Quiet Mode, Self-Opening Output Tray, Canon PRINT app6 , PIXMA Cloud Link13, QuickStart
OS Compatibility: Windows:21 Windows® 8, Windows 8.1, Windows 7, Windows 7 SP1, Windows Vista® SP1, Vista SP2, Windows XP SP3 32-bit
Mac:22 Mac OS® X v10.7.5 - 10.10
Mobile Operating Systems: iOS®, Android, Windows RT23, and Amazon Fire devices24
Standard Interface: Hi-Speed USB
Ethernet
PictBridge (Wireless LAN)15
Wireless LAN (IEEE 802.11b/g/n)5
Memory Card Slots
NFC (PIXMA Touch & Print)3
Software Included: PIXMA MG7720 Printer Driver
Scan Utility
Master Setup
My Printer (Windows Only)
Network Tool
My Image Garden12
  Full HD Movie Print18, CREATIVE PARK PREMIUM20,
  Special Filters, Image Correction/Enhance, and
  scanning are accessed through My Image Garden
Quick Menu
Warranty: 1-Year limited warranty with InstantExchange Program. 1-Year toll-free technical phone support.25