Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Housing colour: black
Key colour: black
Weight (product): 530 g (keyboard), 90 g (mouse)
Total weight (with packaging): 896 g
Cable Length: approx. 1.80 m (Keyboard) , approx. 1.80 m (Mouse)
Storage Temperature: -20°C to 65°C
Operating Temperature: 0°C to 50°C
Current Consumption: max. 50 mA (keyboard), max. 50 mA (mouse)
Interface: USB
Product approvals:
- c-tick
- UL
- CE
- FCC
- TÜV-Süd/GS
System requirements: USB connections for keyboard and mouse
Delivery Volume: - Operating instructions in hard copy
- 1 Corded keyboard
- 1 Corded mouse
Dimensions (product): 458 x 170 x 20 mm (keyboard), 109 x 62 x 37 mm (mouse)
Packaging dimensions: 546 x 198 x 45 mm
Reliability: MTBF > 45,000 hours
Mouse: - Scanning: Optical
- Resolution: 1200 dpi
- Number of Keys: 3
- Mouse wheel design: Scroll wheel with key function
- Design: Symmetrical
- Connection: USB
- Housing colour: black
- Key colour: black
Keyboard: - Key technology: LPK
- Service life, standard key: > 10 million key operations
- Number of Keys: Product dependant, see table "Models"
- Number of additional keys: 4
Packaging Unit: - Number of products in the master package: 6
- Number of master packages per pallet: 18
Warranty: 2 years