45U 4-Post Adjustable Open Frame Rack with M6 Rails - 21-32in Depth

This 4-Post Adjustable Open Frame Rack with M6 Rails is an ideal solution for mounting network and telecom equipment in a wide variety of applications from a small wiring closets to colocation datacenters. This rack is designed for standard 19in equipment, supports up to 1,000lbs, and features a 5/8in, 5/8in, 1/2in square hole mounting pattern. The depth adjustments may be made in 1/2-inch increments allowing this rack to best fit each application. Constructed of steel, universal L-shaped uprights allow for mounting of sliding server rails and the rack features a self-supporting and self-squaring base along with standard 1/2in junction holes for securing multiple-rack lineups. Notched markers beside hole pattern facilitate counting of rack spaces and the base mounts to rack with the angles facing outward or inward to use minimal floor space. This rack is listed to the UL 1863 Standard for Communication Circuit Accessories and it meets EIA-310 standards. It assembles quickly and easily and allows excellent cable management opportunities.
[B]Note:[B] Mounting hardware not included

  • Depth adjustments from 21 to 32 inches in 1/2 inch increments
  • Self-supporting and self-squaring base
  • Mounts 19in equipment and includes cross-recessed black panels mounting screws
  • 5/8in, 5/8in, 1/2in square hole mounting pattern with standard 1/2in junction holes for securing multiple-rack lineups
  • Constructed of 6061-T6 structural grade aluminum
  • Meets EIA-310 standards and listed to the UL 1863 Standard for Communication Circuit Accessories

Manufacturer Part Number
14592
EAN/UPC
0757120145929,757120145929
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Specifications

Color :: Black
UPC :: 757120145929
Warranty :: 5 years
Vendor :: Legrand
Weight :: 57.450 LB

Physical Characteristics
• Equipment mounting space: 45U (78.75in)
• Height: 84in
• Depth adjustment increments: 1/2in
• Mounting hole type: M6 square holes
• Mounting hole pattern: 5/8in, 5/8in, 1/2in
• Material: Steel
• Load rating: 1000lbs