42U Rack Enclosure Server Cabinet - 750mm (29.53in) Wide

This Rack Enclosure Server Cabinet is an ideal solution for mounting networking and telecom equipment in a wide variety of applications from small IT installs to colocation datacenters. This cabinet ships completely assembled which speeds installation time. UL 2416 listed, it meets industry requirements for loading, bonding and safety. This cabinet supports up to a 3,000 lbs. static load capacity and is able to support almost any application. The adjustable 19in EIA mounting rails provide adjustments in 0.25in increments. This cabinet features vertical RU and front-to-back spacing indicators which simplify alignment for equipment mounting while the two-piece lockable side panels simplify panel handling and access to equipment.

Manufacturer Part Number
05501
EAN/UPC
0662875449171,662875449171
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Specifications
Color :: Black
UPC :: 662875449171
Warranty :: 5 years
Vendor :: Legrand
Weight :: 317.000 LB