SDHC 16GB PRO Memory Card

Save the moments of a lifetime. For a lifetime.

Fast Read & Write Speeds
Samsung’s SD PRO has added memory capacity and multi-device functionality so you can focus on life, not technology. This Class 10 SD card with U3 compatibility, is ideal for 4K UHD video recording & playback. And with fast read & write speeds of up to 90MB/s & 60MB/s respectively, you can also transfer files and shoot burst mode photos with minimal lag.

4K Ultra HD Video
Capture the moments that matter. With the Samsung SD PRO Card, you can shoot rich and detailed 4K UHD videos from your smartphone, tablet, or camera and be confident that each memory will be safe. Play your videos back on your 4K UHD TV or monitor and relive the experience as vividly as the day it happened.

Waterproof
Samsung Memory Cards can survive up to 72 hours in seawater.

Temperature-Proof
These memory cards can endure temperatures from -25° to 85° Celsius.

X-Ray-Proof
The cards protect your precious data from damage caused by airport X-ray machines.

Magnetic-Proof
These memory cards can resist magnetic fields of up to 15,000 gauss—the equivalent of a high- field MRI scanner.

Shock-proof
Samsung internal shock tests proved these cards can survive extremely high levels of shock up to 1,500g. (g:gravitational acceleration)

Amazing Capacity
Save up to 1,360 photos, up to 2 hours of Full HD video, up to 30 minutes of 4K UHD video, or up to 3,830 songs. Download more media files and apps to your smartphone or tablet. And know you’ve got plenty of space.

Transfer Faster
Transfer 660 photos per minute. With a transfer speed of up to 90 MB per second, you can spend less time transferring memories, and more time making them.

A Perfect Partner
Get the most out of the latest 4K UHD video- enabled smartphones, tablets and action cameras. This memory card works with even the most advanced devices to protect your memories for life.

Manufacturer Part Number
MB-SG16E/AM
EAN/UPC
0887276111681,887276111681
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Type

  • Product Type: SDHC Memory Card
  • Class: Grade 3, Class 10
  • Series: PRO
  • Usage Application: Digital Camera, DSLR, Camcorder, Laptop, etc
  • Interface: UHS-1, compatible to HS interface
Storage
Capacity:
16GB, (1GB=1Billionbyte)

Key Features
Sequential Read Speed
  • Read : up to 90MB/s with UHS-1 interface
  • Write : up to 60MB/s with UHS-1 interface
General
Voltage: 2.7~3.6V

Environmental Specs
  • Operating Temperature: -25℃ to 85℃
  • Non-operating Temperature: -40℃ to 85℃
Dimensions (W x D x H): 1.26" x 0.94" x 0.08"

Weight: Approx. 0.07oz

Warranty: Limited 10 years