ENVY 4520 All-in-One Printer

Do more with an affordable HP ENVY all-in-one—the perfect match for your technology. Save up to 50% on ink with HP Instant Ink, and enjoy the easiest way to print from your smartphone or tablet. Get wireless printing and lab-quality photos.

Features

You can afford to be creative with HP Instant Ink

Save up to 50% on ink and never run out. Print lab-quality photos at home for pennies.

Full of value. Print up to twice as many pages or photos with Original HP high-yield ink cartridges.

Get high-quality prints—time after time—with an all-in-one designed and built to be reliable.

Easy photo printing from your mobile device

Your device, your choice. Easily print documents and photos from a variety of smartphones and tablets.

Start printing and get connected quickly with easy setup from your smartphone, tablet, or PC.

Connect your smartphone or tablet directly to your printer—and easily print without accessing a network.

Manage printing tasks and scan on the go with the free HP All-in-One Printer Remote mobile app.

Everything you need to create

Print, scan, or copy quickly and easily with the 2.2-inch (5.5 cm) display—simply touch and go.

Save paper and conserve resources—use up to 50% less paper with easy, automatic two-sided printing.

Print borderless, lab-quality photos, laser-quality documents, scrapbook pages, and more—right in your home.

Print remotely without worries. The auto-deploying output tray keeps your pages from landing on the floor.

Do more in less space

Save your space with a sleek, compact all-in-one designed to fit where you need it.

Print in any room you choose—without causing disruptions—using the optional quiet mode.

Manufacturer Part Number
F0V69A#B1H
EAN/UPC
0889296228554,889296228554
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Functions :

Functions :

  • Print, copy, scan, photo

Multitasking supported : No

Printing specifications :

Print speed black:: ISO: Up to 9.5 ppm
Draft: Up to 20 ppm 5 
Print speed color:: ISO:Up to 6.8 ppm
Draft:Up to 16 ppm 5 
First page out (ready): Black: As fast as 18 sec
Color: As fast as 20 sec 6 
Duty cycle (monthly, A4): Up to 1000 pages 7 
Recommended monthly page volume: 100 to 400
Print technology : HP Thermal Inkjet
Printer drivers included :
  • HP PCL 3 GUI

Print quality (best): Color: Up to 4800 x 1200 optimized dpi color (when printing from a computer on selected HP photo papers and 1200 input dpi)
Black: Up to 1200 x 1200 rendered dpi (when printing from a computer)
Display :
  • 5.5 cm (2.2") Hi-Res Mono LCD

Processor speed : 360 MHz
Number of print cartridges : 2 (1 black, 1 Tri-color [cyan, magenta, yellow])
Print languages : HP PCL 3 GUI
Automatic paper sensor : No
Instant ink:
  • Instant Ink Ready* / Save up to 50% on ink. For more information visit http://www.hpinstantink.com
Replacement cartridges:
  • HP 63 Black Ink Cartridge (~190 pages)
  • HP 63 Tri-color Ink Cartridge (~165 pages)
  • HP 63XL Black Ink Cartridge (~480 pages)
  • HP 63XL Tri-color Ink Cartridge (~330 pages).

Connectivity :

Wireless capability :
  • Yes, built-in Wi-Fi 802.11b/g/n

Connectivity, standard :
  • 1 Hi-Speed USB 2.0
  • 1 WiFi 802.11n

Minimum system requirements:
  • Windows 10, 8.1, 8, 7: 32-bit or 64-bit, 2 GB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer. Windows Vista: 2 GB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer 8. Windows XP SP3 or higher (32-bit only): any Intel Pentium II, Celeron or 233 MHz compatible processor, 850 MB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer 8
  • Apple® OS X Yosemite (v10.10) OS X Mavericks (v10.9), OS X Mountain Lion (v10.8)
  • 1 GB HD
  • Internet required
  • USB

Compatible operating systems: Windows 10, Windows 8.1, Windows 8, Windows 7, Windows Vista, Windows XP SP3 (32-bit)
OS X v10.8 Mountain Lion, OS X v10.9 Mavericks, OS X v10.10 Yosemite

Mobility :

HP ePrint capability : Yes
Mobile printing capability: HP ePrint
Apple AirPrint™
Mopria™-certified
Wireless Direct Printing 4 

Memory specifications Memory specifications : Memory, standard: 64 MB DDR1 Memory
Memory, maximum : 64 MB DDR1 Memory

Paper handling :

Paper handling input, standard : Up to 100 sheets
Paper handling output, standard : 25-sheet output tray
Duplex printing :
  • Automatic (standard)
Media sizes supported :
  • A4
  • A5
  • B5
  • DL
  • C6
  • A6

Media sizes custom :
  • 76 x 127 to 216 x 356 mm

Media types : Plain paper; Photo paper; Brochure Paper
Barcode scanner: 20 lb
Media weights, supported : A4: 64 to 90 g/m²; HP envelopes: 75 to 90 g/m²; HP cards: up to 200 g/m²; HP 10 x 15 cm photo paper: up to 250 g/m²
Borderless printing : Yes (up to 8.5 x 11 in, 216 x 297 mm)

Scanner specifications :

Scanner type : Flatbed
Scan file format : TIFF, JPEG, PNG, BMP, PDF
Scan resolution, optical : Up to 1200 dpi
Bit depth : 24-bit
Scan size, maximum : 216 x 297 mm
Scan size (ADF), maximum : Does Not Apply
Digital sending standard features :
  • Scan to file (PDF or JPG), Scan to email (PDF or JPG) and Everyday Scan (which is scan to PDF).

File formats, supported :
  • PDF
  • BMP
  • PNG
  • TIF
  • JPG

Scan input modes : Front-panel scan, Front-panel copy, HP Scan software.
Scan speed (normal, A4): 4 ppm color 8 ppm mono

Copier specifications :

Copy resolution (black text) : 600 x 300 dpi
Copy resolution (color text and graphics) : 600 x 300 dpi
Copy reduce / enlarge settings : 25 to 400%
Copies, maximum : 50

Fax specifications :

Faxing : No

Power and operating requirements :

Power : 100-240 Vac, 50/60 Hz 0.7 A
Power consumption: Up to 15 watts (Printing), 3.05 watts (Ready), 0.55 watts (Sleep), 0.13 watts (Off) 3 
Energy efficiency :
  • ENERGY STAR® certified

Operating temperature range : 5 to 40ºC
Operating humidity range :
  • 20% to 80% RH non-condensing

Dimensions and weight :

Minimum dimensions (W x D x H): 17.52 x 14.45 x 5.04 in 1 
Maximum dimensions (W x D x H): 17.53 x 22.22 x 5.04 in 1 
Weight: 11.93 lb 2 
Package weight : 6.45 kg

What's included :

What's in the box :
  • HP ENVY 4520 All-in-One Printer
  • HP 63 Setup Black Instant Ink Ready Cartridge (~190 pages)
  • HP 63 Setup Tri-color Instant Ink Ready Cartridge (~100 pages)
  • Software CD
  • Setup Flyer
  • Power cord
  • Print Guide.

Cable included : No, please purchase USB cable separately.
Software included :
  • HP Printer Software
  • HP Update
  • HP Photo Creations

Warranty : One-year limited hardware warranty; For more info please visit us at http://support.hp.com