The mouse mat for your keyboard.
The Corsair Gaming MM200 Extended Edition is an amazing 930mm wide – that’s more than three feet. It’s big enough for large gaming keyboards, with plenty of room left over for your mouse. The cloth surface of the MM200 delivers excellent glide characteristics that allow you to execute fast swipes and pull off high-precision shots with confidence and consistency. It’s optimized for gaming sensors, with a carefully-screened surface material that delivers excellent tracking.
The MM200 is stable and secure. You can’t afford to have your mouse surface move in the middle of a firefight, so we added a no-slip base that provides cushion with just the right amount of give. And it’s made of natural rubber, so it doesn’t have a harsh chemical odor.
Note:
Warranty: One Year
Dimension: 930mm x 300mm x 3mm
Material: Cloth
Mat Size: Extended
Optimized For: Control