Taking full advantage of the UHS-II technology, the RDF9 USB 3.1/3.0 UHS-II Card Reader unleashes the high-speed performance of SDXC / SDHC UHS-II memory cards. Equipped with USB 3.1 Gen 1 interface, the RDF9 delivers the blazing fast read and write speeds of up to 260MB/s and 190MB/s accordingly, facilitating high resolution video and RAW image transfers and post-production processing for professional photographers, videographers and graphic designers. Additionally, it also boasts the CompactFlash, microSD and Memory Stick card slots, offering you to transfer different types of digital files with one compact card reader.
Note:
Dimensions: 67.6mm x 45mm x 15.2mm (2,66 x 1,77 x 0.6 inches)
Weight: 32g (1.03oz)
Connection Interface: USB 3.1 Gen 1 / USB 3.0 (backwards compatible with USB 2.0)
Power Supply: 5V DC from USB Port
Operating Temperature: 0°C (32°F)~70°C (158°F)
Supported Cards: SDXC (UHS-I/II) / SDHC (UHS-I/II) / microSDXC (UHS-I) /microSDHC (UHS-I) / MS (MSXC) / CompactFlash (UDMA6/UDMA7)
Certificates: CE, FCC, BSMI, C-Tick, KC
*Note: Based on USB 3.1 specification. Speeds may vary due to host hardware, software and usage.
Warranty: Two-year Limited
System Requirements: Desktop or notebook computer with USB port (USB 3.1 port needed for USB 3.1 Gen 1 performance) One of the following Operating Systems: