SHIELD Remote

UNLEASH THE POWER OF VOICE

Enjoy the convenience of voice search when you use the built-in microphone. Just say "The Sopranos" or "latest action movies" for immediate access to what you want to see.

PLUG IN AND TURN IT UP

Plug in headphones to play games or watch movies without disturbing anyone and crank it up with volume control.

STAY CONNECTED

Take control with Bluetooth from anywhere in the room, even without line of site to your SHIELD device.

Manufacturer Part Number
930-12575-2500-000
EAN/UPC
0850438005845,850438005845,8504388005845
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Wireless: Bluetooth connectivity
Audio: Microphone for voice search
Headphones: Headset jack for private listening
Volume control: Volume control
Power: Rechargeable battery with USB charging cable
Weight and Size: Weight: 51g
Height: 8mm
Width: 36mm
Length: 144mm
Compatibility: NVIDIA SHIELD