HD Pro Webcam C920

Manufacturer Part Number
960-001055
EAN/UPC
5099206061309,3102015020329
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

System Requirements

  • Windows Vista®, Windows® 7 (32-bit or 64-bit), Windows 8 or Windows 10
  • Chrome OS™


For HD 1080p video recording::

  • 2.4 GHz Intel® Core 2 Duo processor
  • 2 GB RAM or more
  • Hard drive space for recorded videos
  • USB 2.0 port (USB 3.0 ready)


Recommended requirements for full HD 1080p and 720p video calling*::

  • 1 Mbps upload/download for 720p
  • 2 Mbps upload/download for 1080p
    (Requirements for H.264 and MJPEG formats vary)

Visit your preferred video calling provider’s website for exact information on system and performance requirements.
For Skype® in Full HD 1080p: Skype 5.8 for Windows*

Warranty Information
2-year limited hardware warranty

Package Contents

  • Webcam with 6-foot cable
  • User documentation
Technical Specifications
  • Full HD 1080p video calling (up to 1920 x 1080 pixels) with the latest version of Skype for Windows*
  • 720p HD video calling (up to 1280 x 720 pixels) with supported clients
  • Full HD video recording (up to 1920 x 1080 pixels) with a recommended system**
  • Logitech Fluid Crystal™ Technology
  • H.264 video compression*
  • Carl Zeiss® lens with 20-step autofocus
  • Built-in dual stereo mics with automatic noise reduction
  • Automatic low-light correction
  • Hi-Speed USB 2.0 certified (USB 3.0 ready)
  • Tripod-ready universal clip fits laptops, LCD or CRT monitors

Logitech webcam software:***:
  • Pan, tilt, and zoom controls
  • Video and photo capture
  • Face tracking
  • Motion detection