23 Touch Monitor - P2314T

A boldly reimagined touch experience.

Superb picture quality with natural and intuitive touch, myriad connectivity options and guarantees to back them up.
  • Engaging touch experience: Use both hands and the responsive 10-point touch capability to quickly and smoothly navigate across the edge-to-edge glass of your P2314T. The ergonomic stand offers optimal application and game control, as well as viewing comfort.
  • Outstanding connectivity: VGA, USB, DP and HDMI ports plus MHL connectivity allows direct display of smartphone/tablet content on the touch monitor while charging your mobile device at the same time.
  • Peace of mind: Your P2314T is backed by Dell's zero bright dot pixel policy with Premium Panel Guarantee and 3-Year Advanced Exchange Service for fast problem diagnoses and product replacement.

Manufacturer Part Number
P2314T
EAN/UPC
0012304213413,012304213413
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

DISPLAY
Diagonally Viewable Size:
58.4 cm (23")
Horizontal: 509.18 mm (20.05")
Vertical: 286.42 mm (11.28")
Maximum Resolution:
1920 x 1080 at 60 Hz
Aspect Ratio:
16:9
Pixel Pitch:
0.265 mm
Brightness:
270 cd/m2 (typical)
Color Support:
Color Gamut (typical): 83%(CIE 1976)
Color Depth: 16.7 million colors
Contrast Ratio:
1,000:1 (typical)
8 million:1 (Dynamic Contrast Ratio)
Max Viewing Angle: (typical)
(178° vertical / 178° horizontal)
Response Time: (typical)
8ms (gray to gray)
Panel Type:
In-plane switching
Panel Backlight:
LED

CONNECTIVITY
Connectors (P2314T):
DisplayPort 1.2
HDMI (MHL)
VGA
USB upstream port (for touch enablement)
USB 2.0 / 3.0 downstream port
Audio line-out

TOUCH SPECIFICATIONS
Touch technology: Projected capacitive system
Sensor stack thickness: 0.5 mm
Cover glass thickness: 1.1 mm
Touch method: Fingers and thin gloves
Touch point: 10 touch-points
Response time: <10 ms
Supporting OS: Windows 8 Certified

FEATURES
Tilt
up to 60°
Security:
Security lock slot
Flat Panel Mount Interface:
VESA Mount 100mm x 100mm (Wall Mount sold seperately)

ELECTRICAL POWER
AC input voltage/frequency/Current (typical):
100 VAC to 240 VAC / 50 Hz or 60 Hz + 3 Hz / 1.5 A (max)
Power consumption (normal operation, typical):
17 W
Power consumption (active-off mode):
<0.5 W

DIMENSIONS (WITH STAND)
Height (extended ~ compressed):
412.70 mm ~ 216.40 mm (16.25" ~ 8.52")
Width: 569.90 mm (22.44")
Depth (extended ~ compressed):
421.30 mm ~ 80.90 mm (16.59" ~ 3.19")

DIMENSIONS (WITHOUT STAND)
Height (extended): 348.10 mm (13.70")
Width: 569.90 mm (22.44")
Depth: 42.20 mm (1.66")

WEIGHT
Weight with packaging:
8.98 kg (19.76 lbs)
Weight without packaging:
7.10 kg (15.62 lbs)
Weight of monitor only (without stand):
4.82 kg (10.60 lbs)

Environmental and Regulatory
COMPLIANCE AND STANDARDS
ENERGY STAR®
EPEAT® Gold
TCO Certified Display

SERVICE AND WARRANTY
3 years Limited Hardware Warranty
Advanced Exchange Service

WHAT'S IN THE BOX
Monitor with stand
Power cable
Power adapter
HDMI cable
USB 3.0 cable( enables touch screen function on the monitor)
Screen cleaning cloth
Velcro strap
Quick start guide
Drivers and documentation media
Product and safety information guide