3U Rack-Mount Configurable Storage Shelf for Personal Electronics

The SR16SHELF 3U Rack-Mount Configurable Storage Shelf securely stores up to 16 personal electronic devices in your wall-mount or floor rack enclosure. Ideal for storing tablets, laptops, Chromebooks and other similar devices, the SR16SHELF comes preset with 4/5-inch spacing between its plastic dividers. However, the 15 dividers can easily be removed and adjusted to fit your devices.

Compatible with all EIA-compliant 19-inch wall-mount and floor rack enclosures, the SR16SHELF is covered in non-scuff paint designed to resist scratches. The devices’ charging cables pass through ports with rubber grommets that hold the cable in place and prevent clutter and tangles. All mounting hardware included. Mounts into 3U of rack space, but may require additional rack space depending on the size of the devices being stored.

Manufacturer Part Number
SR16SHELF
EAN/UPC
0037332188748,037332188748
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

PHYSICAL

  • Shipping Dimensions (hwd / in.): 8.27 x 19.49 x 21.65
  • Shipping Weight (lbs.): 15.50
  • Unit Dimensions (hwd / in.): 4.88 x 18.88 x 15.81
  • Unit Weight (lbs.): 12.00
  • Color: Black
CERTIFICATIONS
  • Approvals: RoHS
WARRANTY
  • Product Warranty Period (Worldwide): 2-year limited warranty