Toolless Shielded Cat6a Keystone Jack - Gray

Strengthen your high-speed network with Tripp Lite’s N238-001-SH-TFA Toolless Shielded Cat6a Keystone Jack. Terminate your Cat6a wall jack without using a punchdown tool. Just lace the conductors into the stuffer cap, press the 110 connector, and lock the jack into place. Use in standard keystone wallplates, patch panels and surface-mount boxes. Compatible with all Cat6a cables, the N238-001-SH-TFA’s protective housing is fully shielded to reduce EMI/RFI interference that can damage or degrade data.

Manufacturer Part Number
N238-001-SH-TFA
EAN/UPC
0037332189967,037332189967
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

OVERVIEW
Cable Type: Cat6a
PHYSICAL
Color: Gray
CONNECTIONS
Connector A: RJ45 (FEMALE)
Connector B: 110-TYPE TERMINAL
Ports: 1
SPECIAL FEATURES
Chromebook Compatible: No
WARRANTY
Product Warranty Period (Worldwide): Lifetime limited warranty