
Targa is a motorized (electric) projection screen and is housed in a pentagonal steel case. This popular projection screen can be mounted on the wall or ceiling. Ideal for auditoriums, lecture halls, hospitals, hotels, churches, boardrooms and conference rooms. The motor is mounted inside the roller, for a clean low-profile appearance.
Steel case is a standard white (black is optional) with matching endcaps and universal mounting brackets. Size: 5-7/8" H x 5-1/4" D (14.9 cm H x 13.3 cm D). Sizes that require a larger case have an extruded aluminum case (6-3/4" x 6-3/4" 171mm x 171mm).
Note:
Part number:: 116370U
Surface material:: Matt White XT1000E
Image Format:: 16:10
Diagonal size:: 137"
Image/Viewable area:: 72 1/2" x 116"
Overall size:: 76 1/2" x 120"
Case length:: 128 ½"
Product weight:: 54 pounds
Shipping weight:: 68 pounds
U.S. Retail Price:: $1324