Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Specifications :
Print speed black:
ISO: Up to 7.5 ppm
Draft: Up to 20 ppm
Print speed color:
ISO:Up to 5.5 ppm
Draft:Up to 16 ppm
First page out (ready):
Black: As fast as 15 sec
Color: As fast as 18 sec
Print quality black (best) :
Up to 1200 x 1200 rendered dpi
Duty cycle (monthly, A4):
Up to 1000 pages
Recommended monthly page volume:
50 to 200
Print technology :
HP Thermal Inkjet
Print quality color (best) :
Up to 4800 x 1200 optimized dpi color (when printing from a computer on selected HP photo papers and 1200 input dpi)
Display :
None
Number of print cartridges :
2 (1 black, 1 Tri-color [cyan, magenta, yellow])
Replacement cartridges:
- HP 63 Black Ink Cartridge (~190 pages)
- HP 63 Tri-color Ink Cartridge (~165 pages)
- HP 63XL Black Ink Cartridge (~480 pages)
- HP 63XL Tri-color Ink Cartridge (~330 pages) 3
- Print languages : HP PCL 3 GUI
Connectivity :
HP ePrint capability : No
Mobile printing capability: No
Wireless capability : No
Connectivity, standard : 1 USB 2.0
Minimum system requirements:
- Windows 10, 8.1, 8, 7: 1 GHz 32-bit (x86) or 64-bit (x64) processor, 2 GB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer. Windows Vista: 800 MHz 32-bit (x86) or 64-bit (x64) processor, 2 GB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer 8. Windows XP SP3 or higher (32-bit only): any Intel® Pentium® II, Celeron® or 233 MHz compatible processor, 850 MB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer 8.
- OS X v10.8 Mountain Lion, OS X v10.9 Mavericks, OS X v10.10 Yosemite
- 1 GB HD
- Internet
- USB
Compatible operating systems: Windows 10, Windows 8.1, Windows 8, Windows 7
OS X v10.8 Mountain Lion, OS X v10.9 Mavericks, OS X v10.10 Yosemite
Memory specifications :
Memory, standard: Integrated
Memory, maximum : Integrated
Paper handling :
Paper handling input, standard :
Paper handling input, optional :
Paper handling output, standard :
Paper handling output, optional :
Duplex printing :
- Manual (driver support provided)
Envelope input capacity :
Borderless printing : No
Media sizes supported :
- Letter
- legal
- 4 x 6 in
- 5 x 7 in
- 8 x 10 in
- No. 10 envelopes
Media types : Plain paper, Photo paper, Brochure paper
Barcode scanner: 20 lb
Media weights, supported : Letter: 16 to 32 lb; HP envelopes: 20 to 24 lb; HP cards: up to 110 lb; HP 4 x 6 inch photo paper: up to 145 lb
Power and operating requirements :
Power : Input voltage: 100 to 240 VAC (+/- 10%), 50/60 Hz (+/- 3 Hz).
Power consumption: 10 watts maximum, 10 watts (Active), 0.1 watts (Off), 1.3 watts (Standby), 0.7 watt (Sleep)
2 Energy efficiency :
Operating temperature range : 5 to 40ºC
Operating humidity range :
Dimensions and weight :
Minimum dimensions (W x D x H): 16.76 x 8.49 x 4.89 in
1 Weight: 4.44 lb
Package weight : 2.89
What's included :
What's in the box :
- HP DeskJet 1112 Printer
- HP 63 Black Ink Cartridge (~190 pages)
- HP 63 Tri-color Ink Cartridge (~165 pages)
- Software CD
- Setup Flyer
- Power cord
- Printed Guide
- Ink Caution Flyer
Cable included : No, please purchase USB cable separately.
Warranty : One-year limited hardware warranty; 24-hour, 7 days a week support