Amplifi Wireless AC1200 Dual Band Router w/ High-Gain Antennas

Combine 802.11ac technology with high-powered antennas giving fast transfer speeds. High-gain antennas and MIMO techonlogy combine for enhanced Wifi coverage in and around your home.

Manufacturer Part Number
DIR-822
EAN/UPC
0790069418518,790069418518
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General

Device Interfaces

•IEEE 802.11 ac/n/g/b/a wireless LAN

•10/100 Fast Ethernet WAN port

•Four 10/100 Fast Ethernet LAN ports

LEDs

•Power

•Internet

•WLAN

•LAN (x4)

•WPS

Antenna Type

•Four external antennas

Operating Frequency

•2.4 GHz band: 2400 - 2483.5 MHz

•5 GHz band: 5150 - 5725 MHz

Standards

•IEEE 802.11ac

•IEEE 802.11n

•IEEE 802.11g

•IEEE 802.11b

•IEEE 802.11a

•IEEE 802.3u

Minimum Requirements

•Windows 8/7/Vista/XP SP3, or MAC OS X 10.6 or higher

•Internet Explorer 9, Firefox 20.0, Chrome 25.0, Safari 5.1, or other Java-enabled browser

•Network interface card

•Cable or DSL Modem

•Subscription with an Internet service provider

Functionality

Security

•WPA & WPA2 (Wi-Fi Protected Access)

•WPS (Wi-Fi Protected Setup)

Advanced Features

•Web setup wizard

•QoS (Quality of Service)

•DMZ (Demilitarized Zone)

•Firewall - Network Address Translation (NAT)

•Guest zone

•IPv6 ready

Physical

Dimensions

•190 x 133 x 38 mm (7.48 x 5.23 x 1.49 inches)

Weight

•263.1 g

Power

•Input: 100 to 240 V AC, 50/60 Hz

Temperature

•Operating: 0 to 40 °C (32 to 104 °F)

•Storage: -20 to 65 °C (-4 to 149 °F)

Humidity

•Operating: 10% to 90% non-condensing

•Storage: 5% to 95% non-condensing

Certifications

•CE

•RoHS

•LVD

•BSMI

•NCC

•FCC

•D-Link Green

•CSA

•CCC